DIODES Incorporated 45V 15A Diode and Rectifier SBR30A45CTB-13

Description
DIODE ARR SBR 45V 15A TO263AB Product overview: SBR30A45CTB-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A45CTB-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SBR 45V 15A TO263AB Product overview: SBR30A45CTB-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A45CTB-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45V 15A Diode and Rectifier - 286-SBR30A45CTB-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45V 15A Diode and Rectifier
286-SBR30A45CTB-13
45V 15A Diode and Rectifier 286-SBR30A45CTB-13
DIODE ARR SBR 45V 15A TO263AB Product overview: SBR30A45CTB-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A45CTB-13 can be used for catalog matching and distributor lookup.

DIODE ARR SBR 45V 15A TO263AB Product overview: SBR30A45CTB-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A45CTB-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 31-SBR30A45CTB-13TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Super Barrier 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Super Barrier 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - 31-SBR30A45CTB-13CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Super Barrier 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Super Barrier 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - 31-SBR30A45CTB-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Super Barrier 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Super Barrier 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - SBR30A45CTB-13 - 130509-SBR30A45CTB-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR30A45CTB-13
130509-SBR30A45CTB-13
Diodes, Rectifiers - Arrays - SBR30A45CTB-13 130509-SBR30A45CTB-13
Manufacturer: Diodes Incorporated Win Source Part Number: 130509-SBR30A45CTB-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 550mV @ 15A Current - Reverse Leakage @ Vr: 500μA @ 45V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB (D2PAK) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 130509-SBR30A45CTB-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 15A
Current - Reverse Leakage @ Vr: 500μA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB (D2PAK)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR30A45CTB-13
Schottky Diodes & Rectifiers SBR30A45CTB-13
Schottky Diodes & Rectifiers 30A 45V LOW VF

Schottky Diodes & Rectifiers 30A 45V LOW VF

Buy Now Datasheet
Diode Arrays - SBR30A45CTB-13 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
SBR30A45CTB-13
Diode Arrays SBR30A45CTB-13
DIODE ARRAY SBR 45V 15A TO263

DIODE ARRAY SBR 45V 15A TO263

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR30A45CTB-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR30A45CTB-13
Discrete Semiconductor Products - Diodes - Rectifiers SBR30A45CTB-13
DIODE ARR SBR 45V 15A TO263AB

DIODE ARR SBR 45V 15A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Diode Arrays Rectifiers
Product Number 286-SBR30A45CTB-13 31-SBR30A45CTB-13TR-ND 130509-SBR30A45CTB-13 SBR30A45CTB-13 SBR30A45CTB-13 SBR30A45CTB-13
Product Name 45V 15A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - SBR30A45CTB-13 Schottky Diodes & Rectifiers Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; TO-263AB (D2PAK) TO-263-3 TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Arrangement Common Catode Common Catode
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - BAS70-06WH6327 - 845941-BAS70-06WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: TS868C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details
Zener Diodes - 7513152P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Zener
Diode Applications Voltage Regulation
View Details
General-purpose quadruple Schottky diode - BAS70XY-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
3 suppliers