DIODES Incorporated 40V 30A Diode and Rectifier SBR30A40CTFP-G

Description
DIODE ARR SBR 40V 30A ITO220AB Product overview: SBR30A40CTFP-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A40CTFP-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SBR 40V 30A ITO220AB Product overview: SBR30A40CTFP-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A40CTFP-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40V 30A Diode and Rectifier - 286-SBR30A40CTFP-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 30A Diode and Rectifier
286-SBR30A40CTFP-G
40V 30A Diode and Rectifier 286-SBR30A40CTFP-G
DIODE ARR SBR 40V 30A ITO220AB Product overview: SBR30A40CTFP-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A40CTFP-G can be used for catalog matching and distributor lookup.

DIODE ARR SBR 40V 30A ITO220AB Product overview: SBR30A40CTFP-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A40CTFP-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SBR30A40CTFP-G - 893676-SBR30A40CTFP-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR30A40CTFP-G
893676-SBR30A40CTFP-G
Diodes, Rectifiers - Arrays - SBR30A40CTFP-G 893676-SBR30A40CTFP-G
Manufacturer: Diodes Incorporated Win Source Part Number: 893676-SBR30A40CTFP- G Series: SBR® Features: Diode Array 1 Pair Common Cathode Super Barrier 40 V 30A Through Hole TO-220-3 Full Pack, Isolated Tab Speed: Standard Recovery >500ns, > 200mA (Io) Package: TO-220-3 Full Pack, Isolated Tab Package: Tube Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: ITO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 893676-SBR30A40CTFP-G
Series: SBR®
Features: Diode Array 1 Pair Common Cathode Super Barrier 40 V 30A Through Hole TO-220-3 Full Pack, Isolated Tab
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Package: Tube
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: ITO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - SBR30A40CTFP-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR30A40CTFP-G
Discrete Semiconductor Products - Diodes - Rectifiers SBR30A40CTFP-G
DIODE ARR SBR 40V 30A ITO220AB

DIODE ARR SBR 40V 30A ITO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-SBR30A40CTFP-G 893676-SBR30A40CTFP-G SBR30A40CTFP-G
Product Name 40V 30A Diode and Rectifier Diodes, Rectifiers - Arrays - SBR30A40CTFP-G Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; ITO-220AB TO-220
RoHS Compliant RoHS
Tj -65 C (-85 F)
Unlock Full Specs
to access all available technical data