DIODE ARR SBR 40V 15A TO220-3 Product overview: SBR30A40CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A40CT can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 064104-SBR30A40CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 500mV @ 15A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Super Barrier 40V 15A Through Hole TO-220-3
Schottky Diodes & Rectifiers 30A 40V Low VF
DIODE ARR SBR 40V 15A TO220-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 286-SBR30A40CT | 064104-SBR30A40CT | SBR30A40CTDI-ND | SBR30A40CT | SBR30A40CT |
| Product Name | 40V 15A TO220 Diode and Rectifier | Diodes, Rectifiers - Arrays - SBR30A40CT | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-220; TO-220AB | TO-220; TO-220-3 | TO-220AB-3 | TO-220 |
| RoHS Compliant | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Diode Type | Super Barrier | ||||
| Life Cycle Stage | Active | Removed |