Manufacturer: Diodes Incorporated
Win Source Part Number: 756438-SBR30A120CTE
Series: SBR
Packaging: Tube
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Diode Type: Super Barrier
Current - Reverse Leakage @ Vr: 100μA @ 120V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: SBR30A120CTE
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: TO-262
Voltage - Forward (Vf) (Maximum) @ If: 830mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 120V
Introduction Date: June 17, 2016
Estimated EOL Date: Unknown
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
30A SBR SUPER BARRIER RECTIFIER Product overview: SBR30A120CTE from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A120CTE can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers Super Barrier Rectifier
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 756438-SBR30A120CTE | 286-SBR30A120CTE | SBR30A120CTE |
| Product Name | Diodes, Rectifiers - Arrays - SBR30A120CTE | 30A Diode and Rectifier | Schottky Diodes & Rectifiers |
| Diode Type | Super Barrier | ||
| VF | 0.8300 volts | ||
| VR | 120 volts |