Manufacturer: Diodes Incorporated
Win Source Part Number: 1246704-SBR30A120CT
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Super Barrier 120V 15A Through Hole TO-220-3
DIODE ARR SBR 120V 15A TO220-3 Product overview: SBR30A120CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A120CT can be used for catalog matching and distributor lookup.
DIODE ARR SBR 120V 15A TO220-3
Schottky Diodes & Rectifiers 30A 120V LOW VF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 1246704-SBR30A120CT | SBR30A120CT-ND | 286-SBR30A120CT | SBR30A120CT | SBR30A120CT |
| Product Name | Diodes, Rectifiers - Arrays - SBR30A120CT | Diode Arrays | 120V 15A TO220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |||
| Package | TO-220; TO-220-3 | Tube | TO-220AB-3 |