DIODES Incorporated Diodes, Rectifiers - Arrays - SBR30A120CT-G SBR30A120CT-G

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1246705-SBR30A120CT- G Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1246705-SBR30A120CT- G Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SBR30A120CT-G - 1246705-SBR30A120CT-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR30A120CT-G
1246705-SBR30A120CT-G
Diodes, Rectifiers - Arrays - SBR30A120CT-G 1246705-SBR30A120CT-G
Manufacturer: Diodes Incorporated Win Source Part Number: 1246705-SBR30A120CT- G Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1246705-SBR30A120CT-G
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
120V 15A TO220 Diode and Rectifier
286-SBR30A120CT-G
120V 15A TO220 Diode and Rectifier 286-SBR30A120CT-G
DIODE ARR SBR 120V 15A TO220-3 Product overview: SBR30A120CT-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A120CT-G can be used for catalog matching and distributor lookup.

DIODE ARR SBR 120V 15A TO220-3 Product overview: SBR30A120CT-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A120CT-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR30A120CT-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR30A120CT-G
Discrete Semiconductor Products - Diodes - Rectifiers SBR30A120CT-G
DIODE ARR SBR 120V 15A TO220-3

DIODE ARR SBR 120V 15A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 1246705-SBR30A120CT-G 286-SBR30A120CT-G SBR30A120CT-G
Product Name Diodes, Rectifiers - Arrays - SBR30A120CT-G 120V 15A TO220 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - PMEG2020CPASX - 890062-PMEG2020CPASX - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 20 V 2A Surface Mount 3-UDFN Exposed Pad
Package DFN2020D-3
View Details
MPPC (SiPMs) / MPPC arrays - S14420-1525MG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-5)
View Details
Rectifier Diodes, Type SBD - Model: YG868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Low-leakage quadruple diode - BAV199S-QZ - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers