DIODES Incorporated 100V 15A Diode and Rectifier SBR30A100CTE-G

Description
DIODE ARR SBR 100V 15A TO262 Product overview: SBR30A100CTE-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A100CTE-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SBR 100V 15A TO262 Product overview: SBR30A100CTE-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A100CTE-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 15A Diode and Rectifier - 286-SBR30A100CTE-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 15A Diode and Rectifier
286-SBR30A100CTE-G
100V 15A Diode and Rectifier 286-SBR30A100CTE-G
DIODE ARR SBR 100V 15A TO262 Product overview: SBR30A100CTE-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A100CTE-G can be used for catalog matching and distributor lookup.

DIODE ARR SBR 100V 15A TO262 Product overview: SBR30A100CTE-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A100CTE-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SBR30A100CTE-G - 188648-SBR30A100CTE-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR30A100CTE-G
188648-SBR30A100CTE-G
Diodes, Rectifiers - Arrays - SBR30A100CTE-G 188648-SBR30A100CTE-G
Manufacturer: Diodes Incorporated Win Source Part Number: 188648-SBR30A100CTE- G Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 800mV @ 15A Current - Reverse Leakage @ Vr: 100μA @ 100V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-262 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): SBR30A100CTE; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 188648-SBR30A100CTE-G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 15A
Current - Reverse Leakage @ Vr: 100μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-262
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): SBR30A100CTE;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - SBR30A100CTE-GDI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Super Barrier 100V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Diode Array 1 Pair Common Cathode Super Barrier 100V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR30A100CTE-G
Schottky Diodes & Rectifiers SBR30A100CTE-G
Schottky Diodes & Rectifiers 30A SBR 100Vrrm 71Vrms 250A Ifsm

Schottky Diodes & Rectifiers 30A SBR 100Vrrm 71Vrms 250A Ifsm

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR30A100CTE-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR30A100CTE-G
Discrete Semiconductor Products - Diodes - Rectifiers SBR30A100CTE-G
DIODE ARR SBR 100V 15A TO262

DIODE ARR SBR 100V 15A TO262

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers
Product Number 286-SBR30A100CTE-G 188648-SBR30A100CTE-G SBR30A100CTE-GDI-ND SBR30A100CTE-G SBR30A100CTE-G
Product Name 100V 15A Diode and Rectifier Diodes, Rectifiers - Arrays - SBR30A100CTE-G Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-262 TO-262-3 Long Leads, I2PAK, TO-262AA TO-262-3
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Super Barrier
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data