DIODES Incorporated 100V 15A Diode and Rectifier SBR30A100CTB

Description
DIODE ARR SBR 100V 15A TO263AB Product overview: SBR30A100CTB from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A100CTB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SBR 100V 15A TO263AB Product overview: SBR30A100CTB from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A100CTB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 15A Diode and Rectifier - 286-SBR30A100CTB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 15A Diode and Rectifier
286-SBR30A100CTB
100V 15A Diode and Rectifier 286-SBR30A100CTB
DIODE ARR SBR 100V 15A TO263AB Product overview: SBR30A100CTB from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A100CTB can be used for catalog matching and distributor lookup.

DIODE ARR SBR 100V 15A TO263AB Product overview: SBR30A100CTB from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A100CTB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - SBR30A100CTBDI-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBR30A100CTBDI-ND
Diode Arrays SBR30A100CTBDI-ND
Diode Array 1 Pair Common Cathode Super Barrier 100V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Super Barrier 100V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - SBR30A100CTB - 1246702-SBR30A100CTB - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR30A100CTB
1246702-SBR30A100CTB
Diodes, Rectifiers - Arrays - SBR30A100CTB 1246702-SBR30A100CTB
Manufacturer: Diodes Incorporated Win Source Part Number: 1246702-SBR30A100CTB Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1246702-SBR30A100CTB
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR30A100CTB
Schottky Diodes & Rectifiers SBR30A100CTB
Schottky Diodes & Rectifiers 30A 100V LOW VF

Schottky Diodes & Rectifiers 30A 100V LOW VF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR30A100CTB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR30A100CTB
Discrete Semiconductor Products - Diodes - Rectifiers SBR30A100CTB
DIODE ARR SBR 100V 15A TO263AB

DIODE ARR SBR 100V 15A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers
Product Number 286-SBR30A100CTB SBR30A100CTBDI-ND 1246702-SBR30A100CTB SBR30A100CTB SBR30A100CTB
Product Name 100V 15A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - SBR30A100CTB Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3 D2PAK
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data