DIODES Incorporated 100V 15A Diode and Rectifier SBR30A100CTB-13

Description
DIODE ARR SBR 100V 15A TO263AB Product overview: SBR30A100CTB-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A100CTB-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SBR 100V 15A TO263AB Product overview: SBR30A100CTB-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A100CTB-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 15A Diode and Rectifier - 286-SBR30A100CTB-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 15A Diode and Rectifier
286-SBR30A100CTB-13
100V 15A Diode and Rectifier 286-SBR30A100CTB-13
DIODE ARR SBR 100V 15A TO263AB Product overview: SBR30A100CTB-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A100CTB-13 can be used for catalog matching and distributor lookup.

DIODE ARR SBR 100V 15A TO263AB Product overview: SBR30A100CTB-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A100CTB-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SBR30A100CTB-13 - 028096-SBR30A100CTB-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR30A100CTB-13
028096-SBR30A100CTB-13
Diodes, Rectifiers - Arrays - SBR30A100CTB-13 028096-SBR30A100CTB-13
Manufacturer: Diodes Incorporated Win Source Part Number: 028096-SBR30A100CTB- 13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 850mV @ 15A Current - Reverse Leakage @ Vr: 100μA @ 100V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB (D2PAK) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 028096-SBR30A100CTB-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 850mV @ 15A
Current - Reverse Leakage @ Vr: 100μA @ 100V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB (D2PAK)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - SBR30A100CTBDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Super Barrier 100V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Super Barrier 100V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - SBR30A100CTBDICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Super Barrier 100V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Super Barrier 100V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - SBR30A100CTBDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Super Barrier 100V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Super Barrier 100V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR30A100CTB-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR30A100CTB-13
Discrete Semiconductor Products - Diodes - Rectifiers SBR30A100CTB-13
DIODE ARR SBR 100V 15A TO263AB

DIODE ARR SBR 100V 15A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR30A100CTB-13
Schottky Diodes & Rectifiers SBR30A100CTB-13
Schottky Diodes & Rectifiers 30A 100V LOW VF

Schottky Diodes & Rectifiers 30A 100V LOW VF

Buy Now Datasheet
Diode Arrays SBR30A100CTB-13
DIODE ARRAY SBR 100V 15A TO263

DIODE ARRAY SBR 100V 15A TO263

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes Diode Arrays
Product Number 286-SBR30A100CTB-13 028096-SBR30A100CTB-13 SBR30A100CTBDIDKR-ND SBR30A100CTB-13 SBR30A100CTB-13 SBR30A100CTB-13
Product Name 100V 15A Diode and Rectifier Diodes, Rectifiers - Arrays - SBR30A100CTB-13 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Diode Arrays
Package Tape & Reel (TR) D2PAK; TO-263AB (D2PAK) TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3 TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Super Barrier
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14422-3050DG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - MBRF745 - 883195-MBRF745 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: PA868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
High-speed switching diode - BAV70M,315 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers