DIODES Incorporated 100V 15A Diode and Rectifier SBR30A100CTB-13-G

Description
DIODE ARR SBR 100V 15A TO263 Product overview: SBR30A100CTB-13-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A100CTB-13- G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SBR 100V 15A TO263 Product overview: SBR30A100CTB-13-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A100CTB-13- G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 15A Diode and Rectifier - 286-SBR30A100CTB-13-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 15A Diode and Rectifier
286-SBR30A100CTB-13-G
100V 15A Diode and Rectifier 286-SBR30A100CTB-13-G
DIODE ARR SBR 100V 15A TO263 Product overview: SBR30A100CTB-13-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A100CTB-13- G can be used for catalog matching and distributor lookup.

DIODE ARR SBR 100V 15A TO263 Product overview: SBR30A100CTB-13-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A100CTB-13-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 188647-SBR30A100CTB-13-G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
188647-SBR30A100CTB-13-G
Discrete Semiconductor Products 188647-SBR30A100CTB-13-G
Manufacturer: Diodes Incorporated Win Source Part Number: 188647-SBR30A100CTB- 13-G Category: Discrete Semiconductor Products Family: Diodes - Rectifiers - Arrays Series: SBR Packaging: Reel(TR) Mounting Style: SMD/SMT Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Manufacturer Device Package: TO-263 (D2Pak) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 850mV @ 15A Current - Reverse Leakage @ Vr: 100μA @ 100V Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Part Status: Active Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 188647-SBR30A100CTB-13-G
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Arrays
Series: SBR
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Device Package: TO-263 (D2Pak)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 850mV @ 15A
Current - Reverse Leakage @ Vr: 100μA @ 100V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR30A100CTB-13-G
Discrete Semiconductor Products - Diodes - Rectifiers SBR30A100CTB-13-G
DIODE ARR SBR 100V 15A TO263

DIODE ARR SBR 100V 15A TO263

Supplier's Site
Diode Arrays SBR30A100CTB-13-G
DIODE ARRAY SBR 100V 15A TO263

DIODE ARRAY SBR 100V 15A TO263

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diode Arrays Rectifiers Diode Arrays
Product Number 286-SBR30A100CTB-13-G 188647-SBR30A100CTB-13-G SBR30A100CTB-13-G SBR30A100CTB-13-G
Product Name 100V 15A Diode and Rectifier Discrete Semiconductor Products Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays
Package Tape & Reel (TR) TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
RoHS Compliant RoHS
Tj -65 C (-85 F)
Diode Type Super Barrier
VF 0.8500 volts 0.8500 volts 0.8500 volts
Unlock Full Specs
to access all available technical data