Diode Array 1 Pair Common Cathode Super Barrier 100V 15A Through Hole TO-220-3
DIODE ARR SBR 100V 15A TO220-3 Product overview: SBR30A100CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A100CT can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1246701-SBR30A100CT
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Schottky Diodes & Rectifiers 30A 100V
DIODE ARR SBR 100V 15A TO220-3
DIODE ARRAY SBR 100V 15A TO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers | Diode Arrays |
| Product Number | SBR30A100CT-ND | 286-SBR30A100CT | 1246701-SBR30A100CT | SBR30A100CT | SBR30A100CT | SBR30A100CT |
| Product Name | Diode Arrays | 100V 15A TO220 Diode and Rectifier | Diodes, Rectifiers - Arrays - SBR30A100CT | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||||
| Package | TO-220; TO-220-3 | Tube | TO-220AB-3 | TO-220; TO-220-3 | ||
| RoHS Compliant | RoHS |