DIODES Incorporated 45V 15A Diode and Rectifier SBR3045SCTB

Description
DIODE ARR SBR 45V 15A TO263AB Product overview: SBR3045SCTB from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR3045SCTB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SBR 45V 15A TO263AB Product overview: SBR3045SCTB from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR3045SCTB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45V 15A Diode and Rectifier - 286-SBR3045SCTB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45V 15A Diode and Rectifier
286-SBR3045SCTB
45V 15A Diode and Rectifier 286-SBR3045SCTB
DIODE ARR SBR 45V 15A TO263AB Product overview: SBR3045SCTB from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR3045SCTB can be used for catalog matching and distributor lookup.

DIODE ARR SBR 45V 15A TO263AB Product overview: SBR3045SCTB from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR3045SCTB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - SBR3045SCTBDI-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBR3045SCTBDI-ND
Diode Arrays SBR3045SCTBDI-ND
Diode Array 1 Pair Common Cathode Super Barrier 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Super Barrier 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - SBR3045SCTB - 064099-SBR3045SCTB - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR3045SCTB
064099-SBR3045SCTB
Diodes, Rectifiers - Arrays - SBR3045SCTB 064099-SBR3045SCTB
Manufacturer: Diodes Incorporated Win Source Part Number: 064099-SBR3045SCTB Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 700mV @ 15A Current - Reverse Leakage @ Vr: 500μA @ 45V Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB (D2PAK) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 064099-SBR3045SCTB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 700mV @ 15A
Current - Reverse Leakage @ Vr: 500μA @ 45V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB (D2PAK)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR3045SCTB
Schottky Diodes & Rectifiers SBR3045SCTB
Schottky Diodes & Rectifiers 30A SBR 45V VRRM 15A IO 220A IFSM

Schottky Diodes & Rectifiers 30A SBR 45V VRRM 15A IO 220A IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR3045SCTB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR3045SCTB
Discrete Semiconductor Products - Diodes - Rectifiers SBR3045SCTB
DIODE ARR SBR 45V 15A TO263AB

DIODE ARR SBR 45V 15A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers
Product Number 286-SBR3045SCTB SBR3045SCTBDI-ND 064099-SBR3045SCTB SBR3045SCTB SBR3045SCTB
Product Name 45V 15A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - SBR3045SCTB Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; TO-263AB (D2PAK) TO-263-3 D2PAK
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Arrangement Common Catode
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data