Manufacturer: Diodes Incorporated
Win Source Part Number: 1246698-SBR3045CTB
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Super Barrier 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARR SBR 45V 15A TO263AB Product overview: SBR3045CTB from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR3045CTB can be used for catalog matching and distributor lookup.
DIODE ARR SBR 45V 15A TO263AB
Schottky Diodes & Rectifiers SUPER BARRIER REC 30A 45V
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 1246698-SBR3045CTB | SBR3045CTBDI-ND | 286-SBR3045CTB | SBR3045CTB | SBR3045CTB |
| Product Name | Diodes, Rectifiers - Arrays - SBR3045CTB | Diode Arrays | 45V 15A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tube | D2PAK | TO-263-3 |