DIODES Incorporated Diode Arrays SBR3045CT

Description
Diode Array 1 Pair Common Cathode Super Barrier 45V 15A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Super Barrier 45V 15A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - SBR3045CTDI-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBR3045CTDI-ND
Diode Arrays SBR3045CTDI-ND
Diode Array 1 Pair Common Cathode Super Barrier 45V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Super Barrier 45V 15A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - SBR3045CT - 028095-SBR3045CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR3045CT
028095-SBR3045CT
Diodes, Rectifiers - Arrays - SBR3045CT 028095-SBR3045CT
Manufacturer: Diodes Incorporated Win Source Part Number: 028095-SBR3045CT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 550mV @ 15A Current - Reverse Leakage @ Vr: 500μA @ 45V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 028095-SBR3045CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 15A
Current - Reverse Leakage @ Vr: 500μA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR3045CT
Schottky Diodes & Rectifiers SBR3045CT
Schottky Diodes & Rectifiers 30A 45V

Schottky Diodes & Rectifiers 30A 45V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Schottky Diodes
Product Number SBR3045CTDI-ND 028095-SBR3045CT SBR3045CT
Product Name Diode Arrays Diodes, Rectifiers - Arrays - SBR3045CT Schottky Diodes & Rectifiers
Arrangement Common Catode
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package TO-220; TO-220-3 TO-220; TO-220AB TO-220AB-3
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT54AW,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
10 suppliers
Rectifier Diodes, Type SBD - Model: YA872C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8400 volts
View Details
Diodes, Rectifiers - Arrays - MBD54DWT1 - 925964-MBD54DWT1 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 2 Independent Schottky 30 V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Package SOT363; SC-88/SC70-6/SOT-363
View Details
TVS Diodes - 1658301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOT363; Sot-363 (sc-88)
View Details