Manufacturer: Diodes Incorporated
Win Source Part Number: 064097-SBR3040CTFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 15A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Super Barrier 40V 15A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SBR 40V 15A ITO220AB Product overview: SBR3040CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR3040CTFP can be used for catalog matching and distributor lookup.
DIODE ARR SBR 40V 15A ITO220AB
Schottky Diodes & Rectifiers 30A 40V
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 064097-SBR3040CTFP | SBR3040CTFPDI-ND | 286-SBR3040CTFP | SBR3040CTFP | SBR3040CTFP |
| Product Name | Diodes, Rectifiers - Arrays - SBR3040CTFP | Diode Arrays | 40V 15A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Super Barrier | ||||
| Life Cycle Stage | Active | Active | |||
| VF | 0.5500 volts | 0.5500 volts | |||
| VR | 40 volts | ||||
| IR | 0.5000 mA |