DIODE ARR SBR 40V 15A TO220-3 Product overview: SBR3040CT-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR3040CT-G can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1246697-SBR3040CT-G
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Super Barrier 40V 15A Through Hole TO-220-3
DIODE ARR SBR 40V 15A TO220-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-SBR3040CT-G | 1246697-SBR3040CT-G | 31-SBR3040CT-G-ND | SBR3040CT-G |
| Product Name | 40V 15A TO220 Diode and Rectifier | Diodes, Rectifiers - Arrays - SBR3040CT-G | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-220; TO-220-3 | TO-220 | |
| RoHS Compliant | RoHS | |||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |