DIODES Incorporated 300V 15A Diode and Rectifier SBR30300CTFP-G

Description
DIODE ARR SBR 300V 15A ITO220AB Product overview: SBR30300CTFP-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30300CTFP-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SBR 300V 15A ITO220AB Product overview: SBR30300CTFP-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30300CTFP-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300V 15A Diode and Rectifier - 286-SBR30300CTFP-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300V 15A Diode and Rectifier
286-SBR30300CTFP-G
300V 15A Diode and Rectifier 286-SBR30300CTFP-G
DIODE ARR SBR 300V 15A ITO220AB Product overview: SBR30300CTFP-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30300CTFP-G can be used for catalog matching and distributor lookup.

DIODE ARR SBR 300V 15A ITO220AB Product overview: SBR30300CTFP-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30300CTFP-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 991383-SBR30300CTFP-G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
991383-SBR30300CTFP-G
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 991383-SBR30300CTFP-G
Win Source Part Number: 991383-SBR30300CTFP- G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: SBR® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 300 V Voltage - Forward (Vf) (Max) @ If: 1.03 V @ 15 A Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 100 µA @ 300 V Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack, Isolated Tab Supplier Device Package: ITO-220AB ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: 31-SBR30300CTFP-G

Win Source Part Number: 991383-SBR30300CTFP-G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: SBR®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 300 V
Voltage - Forward (Vf) (Max) @ If: 1.03 V @ 15 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 100 µA @ 300 V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AB
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: 31-SBR30300CTFP-G

Buy Now Datasheet
Diode Arrays - SBR30300CTFP-G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
SBR30300CTFP-G
Diode Arrays SBR30300CTFP-G
DIODE ARRAY SBR 300V 15A ITO220

DIODE ARRAY SBR 300V 15A ITO220

Supplier's Site Datasheet
Integrated Circuits (ICs) - Diodes - Super Barrier Rectifier (SBR) - SBR30300CTFP-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Diodes - Super Barrier Rectifier (SBR)
SBR30300CTFP-G
Integrated Circuits (ICs) - Diodes - Super Barrier Rectifier (SBR) SBR30300CTFP-G
Integrated Circuits (ICs) - Diodes - Super Barrier Rectifier (SBR)

Integrated Circuits (ICs) - Diodes - Super Barrier Rectifier (SBR)

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-SBR30300CTFP-G 991383-SBR30300CTFP-G SBR30300CTFP-G SBR30300CTFP-G
Product Name 300V 15A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays Integrated Circuits (ICs) - Diodes - Super Barrier Rectifier (SBR)
Package Tube TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; TO-220-3 Full Pack, Isolated Tab
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - HSM126STR-E - 920614-HSM126STR-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type LLD - Model: TS985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details
Schottky Diodes & Rectifiers - 7513382P - RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Schottky
Diode Applications Rectifier; Switching
View Details
 - 1PS70SB85,115 - Rochester Electronics
Specs
Diode Applications Mixer
RoHS Compliant RoHS
View Details
5 suppliers