Manufacturer: Diodes Incorporated
Win Source Part Number: 064094-SBR30300CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.03V @ 15A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 100μA @ 300V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: SBR30300CT
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VS-30CTH03-M3 ; VS-20CTH03PbF; VS-30CTH03PbF; 30CTH03;
Introduction Date: December 15, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Super Barrier 300V 15A Through Hole TO-220-3
DIODE ARR SBR 300V 15A TO220-3 Product overview: SBR30300CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30300CT can be used for catalog matching and distributor lookup.
DIODE ARRAY SBR 300V 15A TO220AB
Schottky Diodes & Rectifiers 30A 300V
DIODE ARR SBR 300V 15A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 064094-SBR30300CT | SBR30300CTDI-ND | 286-SBR30300CT | SBR30300CT | SBR30300CT | SBR30300CT |
| Product Name | Diodes, Rectifiers - Arrays - SBR30300CT | Diode Arrays | 300V 15A TO220 Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Super Barrier | |||||
| Life Cycle Stage | Active | Active | ||||
| VF | 1.03 volts | 1.03 volts | 1.03 volts | |||
| VR | 300 volts | 300 volts | ||||
| IR | 0.1000 mA | 0.1000 mA |