DIODES Incorporated 200V 15A Diode and Rectifier SBR30200CTFP-G

Description
DIODE ARR SBR 200V 15A ITO220AB Product overview: SBR30200CTFP-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30200CTFP-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SBR 200V 15A ITO220AB Product overview: SBR30200CTFP-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30200CTFP-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 15A Diode and Rectifier - 286-SBR30200CTFP-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 15A Diode and Rectifier
286-SBR30200CTFP-G
200V 15A Diode and Rectifier 286-SBR30200CTFP-G
DIODE ARR SBR 200V 15A ITO220AB Product overview: SBR30200CTFP-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30200CTFP-G can be used for catalog matching and distributor lookup.

DIODE ARR SBR 200V 15A ITO220AB Product overview: SBR30200CTFP-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30200CTFP-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SBR30200CTFP-G - 1246696-SBR30200CTFP-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR30200CTFP-G
1246696-SBR30200CTFP-G
Diodes, Rectifiers - Arrays - SBR30200CTFP-G 1246696-SBR30200CTFP-G
Manufacturer: Diodes Incorporated Win Source Part Number: 1246696-SBR30200CTFP -G Family Name: SBR30200CTFP Manufacturer Homepage: www.diodes.com Alternative Parts (Cross-Reference): TSF30L200CC0G; MBRF30200CTC0G; MBRF30200CTD0G; MBRF30200CT; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1246696-SBR30200CTFP-G
Family Name: SBR30200CTFP
Manufacturer Homepage: www.diodes.com
Alternative Parts (Cross-Reference): TSF30L200CC0G; MBRF30200CTC0G; MBRF30200CTD0G; MBRF30200CT;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
Diode Arrays - SBR30200CTFP-G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
SBR30200CTFP-G
Diode Arrays SBR30200CTFP-G
DIODE ARRAY SBR 200V 15A ITO220

DIODE ARRAY SBR 200V 15A ITO220

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR30200CTFP-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR30200CTFP-G
Discrete Semiconductor Products - Diodes - Rectifiers SBR30200CTFP-G
DIODE ARR SBR 200V 15A ITO220AB

DIODE ARR SBR 200V 15A ITO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-SBR30200CTFP-G 1246696-SBR30200CTFP-G SBR30200CTFP-G SBR30200CTFP-G
Product Name 200V 15A Diode and Rectifier Diodes, Rectifiers - Arrays - SBR30200CTFP-G Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3 Full Pack, Isolated Tab TO-220
RoHS Compliant RoHS
Tj -65 C (-85 F)
Arrangement Common Catode
Unlock Full Specs
to access all available technical data