DIODE ARR SBR 200V 15A TO220-3 Product overview: SBR30200CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30200CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Super Barrier 200V 15A Through Hole TO-220-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 028094-SBR30200CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 980mV @ 15A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 100μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: SBR30200CT
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): FST31200; MBR30200CT_T0_10001;
Introduction Date: April 07, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
DIODE ARR SBR 200V 15A TO220-3
Schottky Diodes & Rectifiers 30A 200V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 286-SBR30200CT | SBR30200CTDI-ND | 028094-SBR30200CT | SBR30200CT | SBR30200CT |
| Product Name | 200V 15A TO220 Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - SBR30200CT | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tube | TO-220; TO-220-3 | TO-220; TO-220AB | TO-220 | TO-220AB-3 |
| RoHS Compliant | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||
| Arrangement | Common Catode | ||||
| Diode Type | Super Barrier |