DIODES Incorporated Diode Arrays SBR30150CT

Description
Diode Array 1 Pair Common Cathode Super Barrier 150V 15A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Super Barrier 150V 15A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - SBR30150CTDI-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBR30150CTDI-ND
Diode Arrays SBR30150CTDI-ND
Diode Array 1 Pair Common Cathode Super Barrier 150V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Super Barrier 150V 15A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - SBR30150CT - 064092-SBR30150CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR30150CT
064092-SBR30150CT
Diodes, Rectifiers - Arrays - SBR30150CT 064092-SBR30150CT
Manufacturer: Diodes Incorporated Win Source Part Number: 064092-SBR30150CT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 920mV @ 15A Current - Reverse Leakage @ Vr: 100μA @ 150V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 064092-SBR30150CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 920mV @ 15A
Current - Reverse Leakage @ Vr: 100μA @ 150V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR30150CT
Schottky Diodes & Rectifiers SBR30150CT
Schottky Diodes & Rectifiers 30A 150V

Schottky Diodes & Rectifiers 30A 150V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Schottky Diodes
Product Number SBR30150CTDI-ND 064092-SBR30150CT SBR30150CT
Product Name Diode Arrays Diodes, Rectifiers - Arrays - SBR30150CT Schottky Diodes & Rectifiers
Arrangement Common Catode
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package TO-220; TO-220-3 TO-220; TO-220AB TO-220AB-3
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data