DIODES Incorporated Diode Arrays SBR30120CT

Description
Diode Array 1 Pair Common Cathode Super Barrier 120V 15A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Super Barrier 120V 15A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - SBR30120CTDI-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBR30120CTDI-ND
Diode Arrays SBR30120CTDI-ND
Diode Array 1 Pair Common Cathode Super Barrier 120V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Super Barrier 120V 15A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - SBR30120CT - 793896-SBR30120CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR30120CT
793896-SBR30120CT
Diodes, Rectifiers - Arrays - SBR30120CT 793896-SBR30120CT
Manufacturer: Diodes Incorporated Win Source Part Number: 793896-SBR30120CT Series: SBR Packaging: Tube Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Package: TO-220-3 Diode Type: Super Barrier Current - Reverse Leakage @ Vr: 500μA @ 120V Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: SBR30120CT Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 890mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 120V Alternative Parts (Cross-Reference): V30M120C-M3/4W; V30120CHM3/4W; FST31130; FST31120; Introduction Date: June 15, 2012 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 793896-SBR30120CT
Series: SBR
Packaging: Tube
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-220-3
Diode Type: Super Barrier
Current - Reverse Leakage @ Vr: 500μA @ 120V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: SBR30120CT
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 890mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 120V
Alternative Parts (Cross-Reference): V30M120C-M3/4W; V30120CHM3/4W; FST31130; FST31120;
Introduction Date: June 15, 2012
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
120V 15A TO220 Diode and Rectifier
286-SBR30120CT
120V 15A TO220 Diode and Rectifier 286-SBR30120CT
DIODE ARR SBR 120V 15A TO220-3 Product overview: SBR30120CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30120CT can be used for catalog matching and distributor lookup.

DIODE ARR SBR 120V 15A TO220-3 Product overview: SBR30120CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30120CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR30120CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR30120CT
Discrete Semiconductor Products - Diodes - Rectifiers SBR30120CT
DIODE ARR SBR 120V 15A TO220-3

DIODE ARR SBR 120V 15A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR30120CT
Schottky Diodes & Rectifiers SBR30120CT
Schottky Diodes & Rectifiers Super Barrier Rectifier

Schottky Diodes & Rectifiers Super Barrier Rectifier

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Schottky Diodes
Product Number SBR30120CTDI-ND 793896-SBR30120CT 286-SBR30120CT SBR30120CT SBR30120CT
Product Name Diode Arrays Diodes, Rectifiers - Arrays - SBR30120CT 120V 15A TO220 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Arrangement Common Catode
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Package TO-220; TO-220-3 Tube TO-220AB-3
Diode Type Super Barrier
VF 0.8900 volts 0.8900 volts
Unlock Full Specs
to access all available technical data