DIODES Incorporated 60V 2A Diode and Rectifier SBR2U60S1F-7

Description
DIODE SBR 60V 2A SOD123F Product overview: SBR2U60S1F-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR2U60S1F-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SBR 60V 2A SOD123F Product overview: SBR2U60S1F-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR2U60S1F-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V 2A Diode and Rectifier - 280-SBR2U60S1F-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 2A Diode and Rectifier
280-SBR2U60S1F-7
60V 2A Diode and Rectifier 280-SBR2U60S1F-7
DIODE SBR 60V 2A SOD123F Product overview: SBR2U60S1F-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR2U60S1F-7 can be used for catalog matching and distributor lookup.

DIODE SBR 60V 2A SOD123F Product overview: SBR2U60S1F-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR2U60S1F-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SBR2U60S1F-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR2U60S1F-7DICT-ND
Single Diodes SBR2U60S1F-7DICT-ND
Diode Super Barrier 60V 2A Surface Mount SOD-123F

Diode Super Barrier 60V 2A Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - SBR2U60S1F-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 60V 2A Surface Mount SOD-123F

Diode Super Barrier 60V 2A Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - SBR2U60S1F-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR2U60S1F-7DITR-ND
Single Diodes SBR2U60S1F-7DITR-ND
Diode Super Barrier 60V 2A Surface Mount SOD-123F

Diode Super Barrier 60V 2A Surface Mount SOD-123F

Buy Now Datasheet
Diodes, Rectifiers - Single - SBR2U60S1F-7 - 802519-SBR2U60S1F-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR2U60S1F-7
802519-SBR2U60S1F-7
Diodes, Rectifiers - Single - SBR2U60S1F-7 802519-SBR2U60S1F-7
Manufacturer: Diodes Incorporated Win Source Part Number: 802519-SBR2U60S1F-7 Packaging: Reel Mounting Style: SMD Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Super Barrier Current - Average Rectified (Io): 2A Operating Temperature - Junction: -55°C ~ 175°C Supplier Device Package: SOD-123F Manufacturer Package: SOD-123F Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 510mV at 2A Current - Reverse Leakage at Vr: 150μA at 60V Capacitance at Vr, F: 75pF at 10V, 1MHz

Manufacturer: Diodes Incorporated
Win Source Part Number: 802519-SBR2U60S1F-7
Packaging: Reel
Mounting Style: SMD
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Super Barrier
Current - Average Rectified (Io): 2A
Operating Temperature - Junction: -55°C ~ 175°C
Supplier Device Package: SOD-123F
Manufacturer Package: SOD-123F
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 510mV at 2A
Current - Reverse Leakage at Vr: 150μA at 60V
Capacitance at Vr, F: 75pF at 10V, 1MHz

Buy Now
Single Diodes - SBR2U60S1F-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR2U60S1F-7
Single Diodes SBR2U60S1F-7
DIODE SBR 60V 2A SOD123F

DIODE SBR 60V 2A SOD123F

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR2U60S1F-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR2U60S1F-7
Discrete Semiconductor Products - Diodes - Rectifiers SBR2U60S1F-7
DIODE SBR 60V 2A SOD123F

DIODE SBR 60V 2A SOD123F

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR2U60S1F-7
Schottky Diodes & Rectifiers SBR2U60S1F-7
Schottky Diodes & Rectifiers Super Barrier Rectifier

Schottky Diodes & Rectifiers Super Barrier Rectifier

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Diodes Rectifiers Schottky Diodes
Product Number 280-SBR2U60S1F-7 SBR2U60S1F-7DICT-ND 802519-SBR2U60S1F-7 SBR2U60S1F-7 SBR2U60S1F-7 SBR2U60S1F-7
Product Name 60V 2A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SBR2U60S1F-7 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) SOD-123; SOD-123F-2
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data