Diode Super Barrier 30V 2A Surface Mount SMA
Diode Super Barrier 30V 2A Surface Mount SMA
Diode Super Barrier 30V 2A Surface Mount SMA
Manufacturer: Diodes Incorporated
Win Source Part Number: 028093-SBR2U30SA-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 400mV @ 2A
Current - Reverse Leakage @ Vr: 500μA @ 30V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
DIODE SBR 30V 2A SMA Product overview: SBR2U30SA-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR2U30SA-13 can be used for catalog matching and distributor lookup.
DIODE SBR 30V 2A SMA
Schottky Diodes & Rectifiers SMA 2.0A
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Schottky Diodes |
| Product Number | SBR2U30SA-13DIDKR-ND | 028093-SBR2U30SA-13 | 280-SBR2U30SA-13 | SBR2U30SA-13 | SBR2U30SA-13 | SBR2U30SA-13 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SBR2U30SA-13 | 30V 2A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |||
| Diode Type | Super Barrier | |||||
| VF | 0.4000 volts | 0.4000 volts | 0.4000 volts | |||
| VR | 30 volts | 30 volts |