DIODES Incorporated 2.0A Diode and Rectifier SBR2U30P1

Description
2.0A SBR Super Barrier Rectifier Product overview: SBR2U30P1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.0A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.0A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR2U30P1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
2.0A SBR Super Barrier Rectifier Product overview: SBR2U30P1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.0A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.0A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR2U30P1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.0A Diode and Rectifier - 280-SBR2U30P1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.0A Diode and Rectifier
280-SBR2U30P1
2.0A Diode and Rectifier 280-SBR2U30P1
2.0A SBR Super Barrier Rectifier Product overview: SBR2U30P1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.0A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.0A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR2U30P1 can be used for catalog matching and distributor lookup.

2.0A SBR Super Barrier Rectifier Product overview: SBR2U30P1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.0A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.0A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR2U30P1 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - SBR2U30P1 - 1246694-SBR2U30P1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR2U30P1
1246694-SBR2U30P1
Diodes, Rectifiers - Single - SBR2U30P1 1246694-SBR2U30P1
Manufacturer: Diodes Incorporated Win Source Part Number: 1246694-SBR2U30P1 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1246694-SBR2U30P1
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-SBR2U30P1 1246694-SBR2U30P1
Product Name 2.0A Diode and Rectifier Diodes, Rectifiers - Single - SBR2U30P1
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - 1PS79SB31-QF - Nexperia B.V.
Specs
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
IFSM 1 amps
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YG878C12R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 120 volts
View Details
Bridge Rectifiers - B483H-2T-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diode - 1N5554US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details