DIODE SBR 30V 2A POWERDI123 Product overview: SBR2U30P1-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR2U30P1-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 028092-SBR2U30P1-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 400mV @ 2A
Current - Reverse Leakage @ Vr: 400μA @ 30V
Operating Temperature - Junction: -65°C to 150°C
Family Name: SBR2U30P
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 123
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): SS2FL3-M3/I; SS2FL3-M3/H; SS2FL3HM3/I; FSS23L TRTB;
Introduction Date: January 24, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Diode Super Barrier 30V 2A Surface Mount PowerDI™ 123
Diode Super Barrier 30V 2A Surface Mount PowerDI™ 123
Diode Super Barrier 30V 2A Surface Mount PowerDI™ 123
DIODE SBR 30V 2A POWERDI123
Schottky Diodes & Rectifiers 2A 30V Ultralow VF
SCHOTTKY RECTIFIER, 2A, 30V, POWERDI 123; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):2A; Diode Configuration:Single
DIODE SBR 30V 2A POWERDI123
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Diodes |
| Product Number | 280-SBR2U30P1-7 | 028092-SBR2U30P1-7 | SBR2U30P1DICT-ND | SBR2U30P1-7 | SBR2U30P1-7 | 99AC4300 | SBR2U30P1-7 |
| Product Name | 30V 2A Diode and Rectifier | Diodes, Rectifiers - Single - SBR2U30P1-7 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, 2A, 30V, Powerdi 123; Repetitive Reverse Voltage Vrrm Max Diodes Inc. | Single Diodes |
| Package | Tape & Reel (TR) | PowerDI123-2 | PowerDI 123 | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||||
| Diode Type | Super Barrier | ||||||
| VF | 0.4000 volts | 0.4000 volts | 0.4000 volts | 0.4000 volts |