DIODES Incorporated 150V 2A Diode and Rectifier SBR2U150SA-13

Description
DIODE SBR 150V 2A SMA Product overview: SBR2U150SA-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR2U150SA-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SBR 150V 2A SMA Product overview: SBR2U150SA-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR2U150SA-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150V 2A Diode and Rectifier - 280-SBR2U150SA-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 2A Diode and Rectifier
280-SBR2U150SA-13
150V 2A Diode and Rectifier 280-SBR2U150SA-13
DIODE SBR 150V 2A SMA Product overview: SBR2U150SA-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR2U150SA-13 can be used for catalog matching and distributor lookup.

DIODE SBR 150V 2A SMA Product overview: SBR2U150SA-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR2U150SA-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SBR2U150SA-13 - 1094604-SBR2U150SA-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR2U150SA-13
1094604-SBR2U150SA-13
Diodes, Rectifiers - Single - SBR2U150SA-13 1094604-SBR2U150SA-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1094604-SBR2U150SA-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 150V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 800mV @ 2A Current - Reverse Leakage @ Vr: 75μA @ 150V Operating Temperature - Junction: -65°C to 175°C Family Name: SBR2U150SA Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): SK215A TRTB; SK215AHE3; SK215AHF4; SK215AHE2 ; Introduction Date: February 02, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1094604-SBR2U150SA-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 800mV @ 2A
Current - Reverse Leakage @ Vr: 75μA @ 150V
Operating Temperature - Junction: -65°C to 175°C
Family Name: SBR2U150SA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): SK215A TRTB; SK215AHE3; SK215AHF4; SK215AHE2 ;
Introduction Date: February 02, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - SBR2U150SA-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 150V 2A Surface Mount SMA

Diode Super Barrier 150V 2A Surface Mount SMA

Buy Now Datasheet
Single Diodes - SBR2U150SA-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 150V 2A Surface Mount SMA

Diode Super Barrier 150V 2A Surface Mount SMA

Buy Now Datasheet
Single Diodes - SBR2U150SA-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 150V 2A Surface Mount SMA

Diode Super Barrier 150V 2A Surface Mount SMA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR2U150SA-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR2U150SA-13
Discrete Semiconductor Products - Diodes - Rectifiers SBR2U150SA-13
DIODE SBR 150V 2A SMA

DIODE SBR 150V 2A SMA

Supplier's Site
Diodes >> Super Barrier Rectifier (SBR) - SBR2U150SA-13 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Super Barrier Rectifier (SBR)
SBR2U150SA-13
Diodes >> Super Barrier Rectifier (SBR) SBR2U150SA-13
800mV@2A 150V 2A SMA(DO-214AC) Super Barrier Rectifier (SBR) ROHS

800mV@2A 150V 2A SMA(DO-214AC) Super Barrier Rectifier (SBR) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR2U150SA-13
Schottky Diodes & Rectifiers SBR2U150SA-13
Schottky Diodes & Rectifiers Super Barrier Rect SMA,5K

Schottky Diodes & Rectifiers Super Barrier Rect SMA,5K

Buy Now Datasheet
Single Diodes - SBR2U150SA-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR2U150SA-13
Single Diodes SBR2U150SA-13
DIODE SBR 150V 2A SMA

DIODE SBR 150V 2A SMA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers Schottky Diodes Diodes
Product Number 280-SBR2U150SA-13 1094604-SBR2U150SA-13 SBR2U150SA-13DICT-ND SBR2U150SA-13 SBR2U150SA-13 SBR2U150SA-13 SBR2U150SA-13
Product Name 150V 2A Diode and Rectifier Diodes, Rectifiers - Single - SBR2U150SA-13 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Super Barrier Rectifier (SBR) Schottky Diodes & Rectifiers Single Diodes
Package Tape & Reel (TR) SMA SMA SMA-2
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Super Barrier
VF 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 volts
Unlock Full Specs
to access all available technical data