DIODES Incorporated 10V 2A Diode and Rectifier SBR2U10LP-7

Description
DIODE SBR 10V 2A X1-DFN1411-3 Product overview: SBR2U10LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR2U10LP-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SBR 10V 2A X1-DFN1411-3 Product overview: SBR2U10LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR2U10LP-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V 2A Diode and Rectifier - 280-SBR2U10LP-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 2A Diode and Rectifier
280-SBR2U10LP-7
10V 2A Diode and Rectifier 280-SBR2U10LP-7
DIODE SBR 10V 2A X1-DFN1411-3 Product overview: SBR2U10LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR2U10LP-7 can be used for catalog matching and distributor lookup.

DIODE SBR 10V 2A X1-DFN1411-3 Product overview: SBR2U10LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR2U10LP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SBR2U10LP-7 - 1094603-SBR2U10LP-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR2U10LP-7
1094603-SBR2U10LP-7
Diodes, Rectifiers - Single - SBR2U10LP-7 1094603-SBR2U10LP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1094603-SBR2U10LP-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 10V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 460mV @ 2A Reverse Recovery Time (trr): 60ns Current - Reverse Leakage @ Vr: 2mA @ 10V Capacitance @ Vr, F: 102pF @ 5V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: X1-DFN1411-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1094603-SBR2U10LP-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 10V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 460mV @ 2A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 2mA @ 10V
Capacitance @ Vr, F: 102pF @ 5V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: X1-DFN1411-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR2U10LP-7
Schottky Diodes & Rectifiers SBR2U10LP-7
Schottky Diodes & Rectifiers 2A Schottky SBR 10Vrrm 2A 0.46Vf 2mA

Schottky Diodes & Rectifiers 2A Schottky SBR 10Vrrm 2A 0.46Vf 2mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes
Product Number 280-SBR2U10LP-7 1094603-SBR2U10LP-7 SBR2U10LP-7
Product Name 10V 2A Diode and Rectifier Diodes, Rectifiers - Single - SBR2U10LP-7 Schottky Diodes & Rectifiers
Package Reel - TR
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Super Barrier
VF 0.4600 volts
Unlock Full Specs
to access all available technical data