DIODES Incorporated 10V 2A Diode and Rectifier SBR2U10LP-13

Description
DIODE SBR 10V 2A 3DFN Product overview: SBR2U10LP-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR2U10LP-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SBR 10V 2A 3DFN Product overview: SBR2U10LP-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR2U10LP-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10V 2A Diode and Rectifier
280-SBR2U10LP-13
10V 2A Diode and Rectifier 280-SBR2U10LP-13
DIODE SBR 10V 2A 3DFN Product overview: SBR2U10LP-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR2U10LP-13 can be used for catalog matching and distributor lookup.

DIODE SBR 10V 2A 3DFN Product overview: SBR2U10LP-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR2U10LP-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SBR2U10LP-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR2U10LP-13DITR-ND
Single Diodes SBR2U10LP-13DITR-ND
Diode Super Barrier 10V 2A Surface Mount 3-X1-DFN1411

Diode Super Barrier 10V 2A Surface Mount 3-X1-DFN1411

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282586-SBR2U10LP-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282586-SBR2U10LP-13
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282586-SBR2U10LP-13
Win Source Part Number: 1282586-SBR2U10LP-13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: SBR® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 10 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 460 mV @ 2 A Reverse Recovery Time (trr): 60 ns Current - Reverse Leakage @ Vr: 2 mA @ 10 V Capacitance @ Vr, F: 102pF @ 5V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Package / Case: 3-UDFN Supplier Device Package: 3-X1-DFN1411 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SBR2U10LP-13DITR,SBR 2U10LP-13DICT,SBR2U1 0LP-13DIDKR Product Status: Obsolete

Win Source Part Number: 1282586-SBR2U10LP-13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: SBR®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 10 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 460 mV @ 2 A
Reverse Recovery Time (trr): 60 ns
Current - Reverse Leakage @ Vr: 2 mA @ 10 V
Capacitance @ Vr, F: 102pF @ 5V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: 3-UDFN
Supplier Device Package: 3-X1-DFN1411
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SBR2U10LP-13DITR,SBR2U10LP-13DICT,SBR2U10LP-13DIDKR
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR2U10LP-13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR2U10LP-13
Discrete Semiconductor Products - Diodes - Rectifiers SBR2U10LP-13
DIODE SBR 10V 2A 3DFN

DIODE SBR 10V 2A 3DFN

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR2U10LP-13
Schottky Diodes & Rectifiers SBR2U10LP-13
Schottky Diodes & Rectifiers 2A 10Vrrm SBR 0.46Vf 21A 2000uA 102pF

Schottky Diodes & Rectifiers 2A 10Vrrm SBR 0.46Vf 21A 2000uA 102pF

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Schottky Diodes
Product Number 280-SBR2U10LP-13 SBR2U10LP-13DITR-ND 1282586-SBR2U10LP-13 SBR2U10LP-13 SBR2U10LP-13
Product Name 10V 2A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) X1-DFN1411-3
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Super Barrier
VF 0.4600 volts 0.4600 volts
Unlock Full Specs
to access all available technical data