DIODES Incorporated Single Diodes SBR2U100LP-7

Description
Diode Super Barrier 100V 1.5A Surface Mount X1-DFN1411-3
Request a Quote Datasheet
Description
Diode Super Barrier 100V 1.5A Surface Mount X1-DFN1411-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBR2U100LP-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR2U100LP-7DICT-ND
Single Diodes SBR2U100LP-7DICT-ND
Diode Super Barrier 100V 1.5A Surface Mount X1-DFN1411-3

Diode Super Barrier 100V 1.5A Surface Mount X1-DFN1411-3

Buy Now Datasheet
Single Diodes - SBR2U100LP-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR2U100LP-7DITR-ND
Single Diodes SBR2U100LP-7DITR-ND
Diode Super Barrier 100V 1.5A Surface Mount X1-DFN1411-3

Diode Super Barrier 100V 1.5A Surface Mount X1-DFN1411-3

Buy Now Datasheet
Single Diodes - SBR2U100LP-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 100V 1.5A Surface Mount X1-DFN1411-3

Diode Super Barrier 100V 1.5A Surface Mount X1-DFN1411-3

Buy Now Datasheet
Diodes, Rectifiers - Single - SBR2U100LP-7 - 933085-SBR2U100LP-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR2U100LP-7
933085-SBR2U100LP-7
Diodes, Rectifiers - Single - SBR2U100LP-7 933085-SBR2U100LP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 933085-SBR2U100LP-7 Series: Automotive, AEC-Q101 Features: Diode Super Barrier 100 V 1.5A Surface Mount X1-DFN1411-3 Speed: Standard Recovery >500ns, > 200mA (Io) Package: 3-UDFN Package: Reel - TR Mounting: Surface Mount Family Name: SBR2U100 Categories: Discrete Semiconductor Products Case / Package: X1-DFN1411-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SBR2U100LP-7DICT, SBR2U100LP-7DITR, SBR2U100LP-7DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 933085-SBR2U100LP-7
Series: Automotive, AEC-Q101
Features: Diode Super Barrier 100 V 1.5A Surface Mount X1-DFN1411-3
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: 3-UDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBR2U100
Categories: Discrete Semiconductor Products
Case / Package: X1-DFN1411-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SBR2U100LP-7DICT, SBR2U100LP-7DITR, SBR2U100LP-7DIDKR

Buy Now Datasheet
Singapore, Singapore
100V 1.5A Diode and Rectifier
280-SBR2U100LP-7
100V 1.5A Diode and Rectifier 280-SBR2U100LP-7
DIODE SBR 100V 1.5A 3DFN Product overview: SBR2U100LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR2U100LP-7 can be used for catalog matching and distributor lookup.

DIODE SBR 100V 1.5A 3DFN Product overview: SBR2U100LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR2U100LP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR2U100LP-7
Schottky Diodes & Rectifiers SBR2U100LP-7
Schottky Diodes & Rectifiers SBR Diode

Schottky Diodes & Rectifiers SBR Diode

Buy Now Datasheet
Single Diodes - SBR2U100LP-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR2U100LP-7
Single Diodes SBR2U100LP-7
DIODE SBR 100V 1.5A 3DFN

DIODE SBR 100V 1.5A 3DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR2U100LP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR2U100LP-7
Discrete Semiconductor Products - Diodes - Rectifiers SBR2U100LP-7
DIODE SBR 100V 1.5A 3DFN

DIODE SBR 100V 1.5A 3DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Schottky Diodes Diodes Rectifiers
Product Number SBR2U100LP-7DICT-ND 933085-SBR2U100LP-7 280-SBR2U100LP-7 SBR2U100LP-7 SBR2U100LP-7 SBR2U100LP-7
Product Name Single Diodes Diodes, Rectifiers - Single - SBR2U100LP-7 100V 1.5A Diode and Rectifier Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Diode Super Barrier 100 V 1.5A Surface Mount X1-DFN1411-3
Package Tape & Reel (TR) X1-DFN1411-3
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data