DIODES Incorporated 60V 2A Diode and Rectifier SBR2M60S1F-7

Description
DIODE SBR 60V 2A SOD123F Product overview: SBR2M60S1F-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR2M60S1F-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SBR 60V 2A SOD123F Product overview: SBR2M60S1F-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR2M60S1F-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V 2A Diode and Rectifier - 280-SBR2M60S1F-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 2A Diode and Rectifier
280-SBR2M60S1F-7
60V 2A Diode and Rectifier 280-SBR2M60S1F-7
DIODE SBR 60V 2A SOD123F Product overview: SBR2M60S1F-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR2M60S1F-7 can be used for catalog matching and distributor lookup.

DIODE SBR 60V 2A SOD123F Product overview: SBR2M60S1F-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR2M60S1F-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SBR2M60S1F-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 60V 2A Surface Mount SOD-123F

Diode Super Barrier 60V 2A Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - SBR2M60S1F-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR2M60S1F-7DICT-ND
Single Diodes SBR2M60S1F-7DICT-ND
Diode Super Barrier 60V 2A Surface Mount SOD-123F

Diode Super Barrier 60V 2A Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - SBR2M60S1F-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR2M60S1F-7DITR-ND
Single Diodes SBR2M60S1F-7DITR-ND
Diode Super Barrier 60V 2A Surface Mount SOD-123F

Diode Super Barrier 60V 2A Surface Mount SOD-123F

Buy Now Datasheet
Diodes, Rectifiers - Single - SBR2M60S1F-7 - 893674-SBR2M60S1F-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR2M60S1F-7
893674-SBR2M60S1F-7
Diodes, Rectifiers - Single - SBR2M60S1F-7 893674-SBR2M60S1F-7
Manufacturer: Diodes Incorporated Win Source Part Number: 893674-SBR2M60S1F-7 Series: SBR® Features: Diode Super Barrier 60 V 2A Surface Mount SOD-123F Speed: Standard Recovery >500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: SBR2M60 Categories: Discrete Semiconductor Products Case / Package: SOD-123F ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: SBR2M60S1F-7DITR, SBR2M60S1F-7DIDKR, SBR2M60S1F-7DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 893674-SBR2M60S1F-7
Series: SBR®
Features: Diode Super Barrier 60 V 2A Surface Mount SOD-123F
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBR2M60
Categories: Discrete Semiconductor Products
Case / Package: SOD-123F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SBR2M60S1F-7DITR, SBR2M60S1F-7DIDKR, SBR2M60S1F-7DICT

Buy Now Datasheet
Rectifier, Single, 60V, 2A, Sod-123F Rohs Compliant Diodes Inc. - 81AH9228 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 60V, 2A, Sod-123F Rohs Compliant Diodes Inc.
81AH9228
Rectifier, Single, 60V, 2A, Sod-123F Rohs Compliant Diodes Inc. 81AH9228
RECTIFIER, SINGLE, 60V, 2A, SOD-123F ROHS COMPLIANT: YES

RECTIFIER, SINGLE, 60V, 2A, SOD-123F ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR2M60S1F-7
Schottky Diodes & Rectifiers SBR2M60S1F-7
Schottky Diodes & Rectifiers 2A SINGLE SBR

Schottky Diodes & Rectifiers 2A SINGLE SBR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR2M60S1F-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR2M60S1F-7
Discrete Semiconductor Products - Diodes - Rectifiers SBR2M60S1F-7
DIODE SBR 60V 2A SOD123F

DIODE SBR 60V 2A SOD123F

Supplier's Site
Single Diodes - SBR2M60S1F-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR2M60S1F-7
Single Diodes SBR2M60S1F-7
DIODE SBR 60V 2A SOD123F

DIODE SBR 60V 2A SOD123F

Supplier's Site Datasheet
Diodes >> Super Barrier Rectifier (SBR) - SBR2M60S1F-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Super Barrier Rectifier (SBR)
SBR2M60S1F-7
Diodes >> Super Barrier Rectifier (SBR) SBR2M60S1F-7
700mV@2A 60V 2A SOD-123F Super Barrier Rectifier (SBR) ROHS

700mV@2A 60V 2A SOD-123F Super Barrier Rectifier (SBR) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Diodes Diodes Rectifiers Schottky Diodes Rectifiers Diodes Rectifiers
Product Number 280-SBR2M60S1F-7 SBR2M60S1F-7DIDKR-ND 893674-SBR2M60S1F-7 81AH9228 SBR2M60S1F-7 SBR2M60S1F-7 SBR2M60S1F-7 SBR2M60S1F-7
Product Name 60V 2A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SBR2M60S1F-7 Rectifier, Single, 60V, 2A, Sod-123F Rohs Compliant Diodes Inc. Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diodes >> Super Barrier Rectifier (SBR)
Package Tape & Reel (TR) SOD-123; SOD-123F-2 SOD-123
RoHS Compliant RoHS RoHS RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Diode Super Barrier 60 V 2A Surface Mount SOD-123F
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data