Manufacturer: Diodes Incorporated
Win Source Part Number: 028091-SBR2M30P1-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 460mV @ 2A
Current - Reverse Leakage @ Vr: 200μA @ 30V
Operating Temperature - Junction: -65°C to 175°C
Family Name: SBR2M30P1
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 123
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): SS2FL3-M3/I; 2SSL30L; SS2FL3-M3/H; SS2FL3HM3/I;
Introduction Date: January 24, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Diode Super Barrier 30V 2A Surface Mount PowerDI™ 123
Diode Super Barrier 30V 2A Surface Mount PowerDI™ 123
Diode Super Barrier 30V 2A Surface Mount PowerDI™ 123
DIODE SBR 30V 2A POWERDI123 Product overview: SBR2M30P1-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR2M30P1-7 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 2A 30V Ultralow IR
DIODE SBR 30V 2A POWERDI123
DIODE SBR 30V 2A POWERDI123
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Diodes |
| Product Number | 028091-SBR2M30P1-7 | SBR2M30P1DITR-ND | 280-SBR2M30P1-7 | SBR2M30P1-7 | SBR2M30P1-7 | SBR2M30P1-7 |
| Product Name | Diodes, Rectifiers - Single - SBR2M30P1-7 | Single Diodes | 30V 2A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Super Barrier | |||||
| VF | 0.4600 volts | 0.4600 volts | 0.4600 volts | |||
| VR | 30 volts | 30 volts | ||||
| IR | 0.2000 mA | 0.2000 mA |