Diode Super Barrier 40V 2A Surface Mount SMA
Diode Super Barrier 40V 2A Surface Mount SMA
DIODE SBR 40V 2A SMA Product overview: SBR2A40SA-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR2A40SA-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1094602-SBR2A40SA-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 2A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
DIODE SBR 40V 2A SMA
Schottky Diodes & Rectifiers SUPER BARRIER REC 2A,40V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Diodes | Schottky Diodes |
| Product Number | SBR2A40SA-13DICT-ND | 280-SBR2A40SA-13 | 1094602-SBR2A40SA-13 | SBR2A40SA-13 | SBR2A40SA-13 | SBR2A40SA-13 |
| Product Name | Single Diodes | 40V 2A Diode and Rectifier | Diodes, Rectifiers - Single - SBR2A40SA-13 | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |||
| Package | Tape & Reel (TR) | SMA-2 | ||||
| RoHS Compliant | RoHS | |||||
| Diode Type | Super Barrier |