DIODES Incorporated Single Diodes SBR2A40P1Q-7

Description
Diode Super Barrier 40V 2A Surface Mount PowerDI™ 123
Request a Quote Datasheet
Description
Diode Super Barrier 40V 2A Surface Mount PowerDI™ 123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBR2A40P1Q-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR2A40P1Q-7DICT-ND
Single Diodes SBR2A40P1Q-7DICT-ND
Diode Super Barrier 40V 2A Surface Mount PowerDI™ 123

Diode Super Barrier 40V 2A Surface Mount PowerDI™ 123

Buy Now Datasheet
Single Diodes - SBR2A40P1Q-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR2A40P1Q-7DITR-ND
Single Diodes SBR2A40P1Q-7DITR-ND
Diode Super Barrier 40V 2A Surface Mount PowerDI™ 123

Diode Super Barrier 40V 2A Surface Mount PowerDI™ 123

Buy Now Datasheet
Single Diodes - SBR2A40P1Q-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 40V 2A Surface Mount PowerDI™ 123

Diode Super Barrier 40V 2A Surface Mount PowerDI™ 123

Buy Now Datasheet
40V 2A Diode and Rectifier - 280-SBR2A40P1Q-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 2A Diode and Rectifier
280-SBR2A40P1Q-7
40V 2A Diode and Rectifier 280-SBR2A40P1Q-7
DIODE SBR 40V 2A POWERDI123 Product overview: SBR2A40P1Q-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR2A40P1Q-7 can be used for catalog matching and distributor lookup.

DIODE SBR 40V 2A POWERDI123 Product overview: SBR2A40P1Q-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR2A40P1Q-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SBR2A40P1Q-7 - 933084-SBR2A40P1Q-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR2A40P1Q-7
933084-SBR2A40P1Q-7
Diodes, Rectifiers - Single - SBR2A40P1Q-7 933084-SBR2A40P1Q-7
Manufacturer: Diodes Incorporated Win Source Part Number: 933084-SBR2A40P1Q-7 Series: Automotive, AEC-Q101, SBR® Features: Diode Super Barrier 40 V 2A Surface Mount PowerDI™ 123 Speed: Standard Recovery >500ns, > 200mA (Io) Package: POWERDI®123 Package: Reel - TR Mounting: Surface Mount Family Name: SBR2A40 Categories: Discrete Semiconductor Products Case / Package: PowerDI™ 123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: SBR2A40P1Q-7DITR, SBR2A40P1Q-7DIDKR, SBR2A40P1Q-7DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 933084-SBR2A40P1Q-7
Series: Automotive, AEC-Q101, SBR®
Features: Diode Super Barrier 40 V 2A Surface Mount PowerDI™ 123
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: POWERDI®123
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBR2A40
Categories: Discrete Semiconductor Products
Case / Package: PowerDI™ 123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SBR2A40P1Q-7DITR, SBR2A40P1Q-7DIDKR, SBR2A40P1Q-7DICT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR2A40P1Q-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR2A40P1Q-7
Discrete Semiconductor Products - Diodes - Rectifiers SBR2A40P1Q-7
DIODE SBR 40V 2A POWERDI123

DIODE SBR 40V 2A POWERDI123

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR2A40P1Q-7
Schottky Diodes & Rectifiers SBR2A40P1Q-7
Schottky Diodes & Rectifiers Super Barrier Rectifier

Schottky Diodes & Rectifiers Super Barrier Rectifier

Buy Now Datasheet
Single Diodes - SBR2A40P1Q-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR2A40P1Q-7
Single Diodes SBR2A40P1Q-7
DIODE SBR 40V 2A POWERDI123

DIODE SBR 40V 2A POWERDI123

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Rectifiers Diodes Rectifiers Schottky Diodes Diodes
Product Number SBR2A40P1Q-7DICT-ND 280-SBR2A40P1Q-7 933084-SBR2A40P1Q-7 SBR2A40P1Q-7 SBR2A40P1Q-7 SBR2A40P1Q-7
Product Name Single Diodes 40V 2A Diode and Rectifier Diodes, Rectifiers - Single - SBR2A40P1Q-7 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Package Tape & Reel (TR) PowerDI123-2
RoHS Compliant RoHS
Diode Type Diode Super Barrier 40 V 2A Surface Mount PowerDI™ 123
Unlock Full Specs
to access all available technical data