Diode Super Barrier 40V 2A Surface Mount PowerDI™ 123
Diode Super Barrier 40V 2A Surface Mount PowerDI™ 123
Diode Super Barrier 40V 2A Surface Mount PowerDI™ 123
Manufacturer: Diodes Incorporated
Win Source Part Number: 028090-SBR2A40P1-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A
Current - Reverse Leakage @ Vr: 100μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 123
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): PMEG4020ER; SBR2A40P1Q-7; SBR2A40P1;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
DIODE SBR 40V 2A POWERDI123 Product overview: SBR2A40P1-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR2A40P1-7 can be used for catalog matching and distributor lookup.
SUPER BARRIER DIODE, 2A, 40V, PowerDI-123; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2A; Diode Configuration:Single
Schottky Diodes & Rectifiers 2.0A 40V Low VF
DIODE SBR 40V 2A POWERDI123
DIODE SBR 40V 2A POWERDI123
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Diodes |
| Product Number | SBR2A40P1DITR-ND | 028090-SBR2A40P1-7 | 280-SBR2A40P1-7 | 25R5046 | SBR2A40P1-7 | SBR2A40P1-7 | SBR2A40P1-7 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SBR2A40P1-7 | 40V 2A Diode and Rectifier | Super Barrier Diode, 2A, 40V, Powerdi-123; Repetitive Peak Reverse Voltage Diodes Inc. | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||||
| Diode Type | Super Barrier | ||||||
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts | |||
| VR | 40 volts | 40 volts | |||||
| IR | 0.1000 mA | 0.1000 mA |