DIODES Incorporated Bridge Rectifiers - SBR2A40BLP-13 SBR2A40BLP-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 893673-SBR2A40BLP-13 Series: Automotive, AEC-Q101, SBR® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Super Barrier 40 V Surface Mount V-DFN5060-4 Package: Reel - TR Package: 4-VDFN Mounting: Surface Mount Part Status: Obsolete Family Name: SBR2A40 Categories: Discrete Semiconductor Products Case / Package: V-DFN5060-4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: SBR2A40BLP-13DIDKR, SBR2A40BLP-13DICT, SBR2A40BLP-13DITR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 893673-SBR2A40BLP-13 Series: Automotive, AEC-Q101, SBR® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Super Barrier 40 V Surface Mount V-DFN5060-4 Package: Reel - TR Package: 4-VDFN Mounting: Surface Mount Part Status: Obsolete Family Name: SBR2A40 Categories: Discrete Semiconductor Products Case / Package: V-DFN5060-4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: SBR2A40BLP-13DIDKR, SBR2A40BLP-13DICT, SBR2A40BLP-13DITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - SBR2A40BLP-13 - 893673-SBR2A40BLP-13 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - SBR2A40BLP-13
893673-SBR2A40BLP-13
Bridge Rectifiers - SBR2A40BLP-13 893673-SBR2A40BLP-13
Manufacturer: Diodes Incorporated Win Source Part Number: 893673-SBR2A40BLP-13 Series: Automotive, AEC-Q101, SBR® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Super Barrier 40 V Surface Mount V-DFN5060-4 Package: Reel - TR Package: 4-VDFN Mounting: Surface Mount Part Status: Obsolete Family Name: SBR2A40 Categories: Discrete Semiconductor Products Case / Package: V-DFN5060-4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: SBR2A40BLP-13DIDKR, SBR2A40BLP-13DICT, SBR2A40BLP-13DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 893673-SBR2A40BLP-13
Series: Automotive, AEC-Q101, SBR®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Super Barrier 40 V Surface Mount V-DFN5060-4
Package: Reel - TR
Package: 4-VDFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SBR2A40
Categories: Discrete Semiconductor Products
Case / Package: V-DFN5060-4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SBR2A40BLP-13DIDKR, SBR2A40BLP-13DICT, SBR2A40BLP-13DITR

Buy Now Datasheet
40V 2A Diode and Rectifier - 299-SBR2A40BLP-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 2A Diode and Rectifier
299-SBR2A40BLP-13
40V 2A Diode and Rectifier 299-SBR2A40BLP-13
BRIDGE RECT 1P 40V 2A DFN5060-4 Product overview: SBR2A40BLP-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-SBR2A40BLP-13 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1P 40V 2A DFN5060-4 Product overview: SBR2A40BLP-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-SBR2A40BLP-13 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR2A40BLP-13
Schottky Diodes & Rectifiers SBR2A40BLP-13
Schottky Diodes & Rectifiers 2A SBR 40Vrrm 2A 0.46Vf 0.1uA

Schottky Diodes & Rectifiers 2A SBR 40Vrrm 2A 0.46Vf 0.1uA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - SBR2A40BLP-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
SBR2A40BLP-13
Discrete Semiconductor Products - Diodes - Bridge Rectifiers SBR2A40BLP-13
BRIDGE RECT 1P 40V 2A DFN5060-4

BRIDGE RECT 1P 40V 2A DFN5060-4

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 893673-SBR2A40BLP-13 299-SBR2A40BLP-13 SBR2A40BLP-13 SBR2A40BLP-13
Product Name Bridge Rectifiers - SBR2A40BLP-13 40V 2A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Bridge Rectifier Single Phase Super Barrier 40 V Surface Mount V-DFN5060-4
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) V-DFN5060-4
Unlock Full Specs
to access all available technical data