DIODES Incorporated Diodes, Rectifiers - Arrays - SBR20U60CTFP SBR20U60CTFP

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 028088-SBR20U60CTFP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 710mV @ 20A Current - Reverse Leakage @ Vr: 500μA @ 60V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 028088-SBR20U60CTFP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 710mV @ 20A Current - Reverse Leakage @ Vr: 500μA @ 60V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SBR20U60CTFP - 028088-SBR20U60CTFP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR20U60CTFP
028088-SBR20U60CTFP
Diodes, Rectifiers - Arrays - SBR20U60CTFP 028088-SBR20U60CTFP
Manufacturer: Diodes Incorporated Win Source Part Number: 028088-SBR20U60CTFP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 710mV @ 20A Current - Reverse Leakage @ Vr: 500μA @ 60V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 028088-SBR20U60CTFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 710mV @ 20A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - SBR20U60CTFPDI-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBR20U60CTFPDI-ND
Diode Arrays SBR20U60CTFPDI-ND
Diode Array 1 Pair Common Cathode Super Barrier 60V 10A Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Super Barrier 60V 10A Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
Singapore, Singapore
60V 10A Diode and Rectifier
286-SBR20U60CTFP
60V 10A Diode and Rectifier 286-SBR20U60CTFP
DIODE ARR SBR 60V 10A ITO220AB Product overview: SBR20U60CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20U60CTFP can be used for catalog matching and distributor lookup.

DIODE ARR SBR 60V 10A ITO220AB Product overview: SBR20U60CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20U60CTFP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR20U60CTFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR20U60CTFP
Discrete Semiconductor Products - Diodes - Rectifiers SBR20U60CTFP
DIODE ARR SBR 60V 10A ITO220AB

DIODE ARR SBR 60V 10A ITO220AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR20U60CTFP
Schottky Diodes & Rectifiers SBR20U60CTFP
Schottky Diodes & Rectifiers 20A 60V

Schottky Diodes & Rectifiers 20A 60V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Schottky Diodes
Product Number 028088-SBR20U60CTFP SBR20U60CTFPDI-ND 286-SBR20U60CTFP SBR20U60CTFP SBR20U60CTFP
Product Name Diodes, Rectifiers - Arrays - SBR20U60CTFP Diode Arrays 60V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Diode Type Super Barrier
Life Cycle Stage Active Removed
VF 0.7100 volts 0.7100 volts
VR 60 volts
IR 0.5000 mA
Unlock Full Specs
to access all available technical data