Diode Array 1 Pair Common Cathode Super Barrier 60V 10A Through Hole TO-220-3
DIODE ARR SBR 60V 10A TO220-3 Product overview: SBR20U60CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20U60CT can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1246687-SBR20U60CT
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
DIODE ARR SBR 60V 10A TO220-3
DIODE ARRAY SBR 60V 10A TO220AB
Schottky Diodes & Rectifiers 20A 60V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes |
| Product Number | SBR20U60CT-ND | 286-SBR20U60CT | 1246687-SBR20U60CT | SBR20U60CT | SBR20U60CT | SBR20U60CT |
| Product Name | Diode Arrays | 60V 10A TO220 Diode and Rectifier | Diodes, Rectifiers - Arrays - SBR20U60CT | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||||
| Package | TO-220; TO-220-3 | Tube | TO-220; TO-220-3 | TO-220AB-3 | ||
| RoHS Compliant | RoHS |