DIODES Incorporated Single Diodes SBR20U50SLP-13

Description
Diode Super Barrier 50V 20A Surface Mount PowerDI5060-8
Request a Quote Datasheet
Description
Diode Super Barrier 50V 20A Surface Mount PowerDI5060-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBR20U50SLP-13-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR20U50SLP-13-ND
Single Diodes SBR20U50SLP-13-ND
Diode Super Barrier 50V 20A Surface Mount PowerDI5060-8

Diode Super Barrier 50V 20A Surface Mount PowerDI5060-8

Buy Now Datasheet
Diodes, Rectifiers - Single - SBR20U50SLP-13 - 933083-SBR20U50SLP-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR20U50SLP-13
933083-SBR20U50SLP-13
Diodes, Rectifiers - Single - SBR20U50SLP-13 933083-SBR20U50SLP-13
Manufacturer: Diodes Incorporated Win Source Part Number: 933083-SBR20U50SLP-1 3 Series: SBR® Features: Diode Super Barrier 50 V 20A Surface Mount PowerDI5060-8 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: SBR20 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: SBR20U50SLP-13DICT, SBR20U50SLP-13DITR, SBR20U50SLP-13DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 933083-SBR20U50SLP-13
Series: SBR®
Features: Diode Super Barrier 50 V 20A Surface Mount PowerDI5060-8
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBR20
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SBR20U50SLP-13DICT, SBR20U50SLP-13DITR, SBR20U50SLP-13DIDKR

Buy Now Datasheet
Singapore, Singapore
50V 20A Diode and Rectifier
280-SBR20U50SLP-13
50V 20A Diode and Rectifier 280-SBR20U50SLP-13
DIODE SBR 50V 20A POWERDI5060-8 Product overview: SBR20U50SLP-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR20U50SLP-13 can be used for catalog matching and distributor lookup.

DIODE SBR 50V 20A POWERDI5060-8 Product overview: SBR20U50SLP-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR20U50SLP-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR20U50SLP-13
Schottky Diodes & Rectifiers SBR20U50SLP-13
Schottky Diodes & Rectifiers 20A Single SBR 400pF 50Vrrm 100A 0.52Vf

Schottky Diodes & Rectifiers 20A Single SBR 400pF 50Vrrm 100A 0.52Vf

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR20U50SLP-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR20U50SLP-13
Discrete Semiconductor Products - Diodes - Rectifiers SBR20U50SLP-13
DIODE SBR 50V 20A POWERDI5060-8

DIODE SBR 50V 20A POWERDI5060-8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Schottky Diodes Rectifiers
Product Number SBR20U50SLP-13-ND 933083-SBR20U50SLP-13 280-SBR20U50SLP-13 SBR20U50SLP-13 SBR20U50SLP-13
Product Name Single Diodes Diodes, Rectifiers - Single - SBR20U50SLP-13 50V 20A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Diode Type Diode Super Barrier 50 V 20A Surface Mount PowerDI5060-8
Package Tape & Reel (TR) PowerDI5060-8
Unlock Full Specs
to access all available technical data