DIODES Incorporated Diodes, Rectifiers - Arrays - SBR20U40CT-G SBR20U40CT-G

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 028087-SBR20U40CT-G Packaging: Tube/Rail Mounting: Through Hole Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 470mV @ 10A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 028087-SBR20U40CT-G Packaging: Tube/Rail Mounting: Through Hole Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 470mV @ 10A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SBR20U40CT-G - 028087-SBR20U40CT-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR20U40CT-G
028087-SBR20U40CT-G
Diodes, Rectifiers - Arrays - SBR20U40CT-G 028087-SBR20U40CT-G
Manufacturer: Diodes Incorporated Win Source Part Number: 028087-SBR20U40CT-G Packaging: Tube/Rail Mounting: Through Hole Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 470mV @ 10A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 028087-SBR20U40CT-G
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 470mV @ 10A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - SBR20U40CT-GDI-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBR20U40CT-GDI-ND
Diode Arrays SBR20U40CT-GDI-ND
Diode Array 1 Pair Common Cathode Super Barrier 40V 10A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Super Barrier 40V 10A Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
40V 10A TO220 Diode and Rectifier
286-SBR20U40CT-G
40V 10A TO220 Diode and Rectifier 286-SBR20U40CT-G
DIODE ARR SBR 40V 10A TO220-3 Product overview: SBR20U40CT-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20U40CT-G can be used for catalog matching and distributor lookup.

DIODE ARR SBR 40V 10A TO220-3 Product overview: SBR20U40CT-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20U40CT-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR20U40CT-G
Schottky Diodes & Rectifiers SBR20U40CT-G
Schottky Diodes & Rectifiers 20A 40V 20A,40V

Schottky Diodes & Rectifiers 20A 40V 20A,40V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR20U40CT-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR20U40CT-G
Discrete Semiconductor Products - Diodes - Rectifiers SBR20U40CT-G
DIODE ARR SBR 40V 10A TO220-3

DIODE ARR SBR 40V 10A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Schottky Diodes Rectifiers
Product Number 028087-SBR20U40CT-G SBR20U40CT-GDI-ND 286-SBR20U40CT-G SBR20U40CT-G SBR20U40CT-G
Product Name Diodes, Rectifiers - Arrays - SBR20U40CT-G Diode Arrays 40V 10A TO220 Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Super Barrier
Life Cycle Stage Active Active
VF 0.4700 volts 0.4700 volts
VR 40 volts
IR 0.5000 mA
Unlock Full Specs
to access all available technical data