Manufacturer: Diodes Incorporated
Win Source Part Number: 028086-SBR20U150CTFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 780mV @ 10A
Current - Reverse Leakage @ Vr: 500μA @ 150V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: SBR20U150CTFP
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SRF20150 C0G; YG865C15R; CBD20150VFCT; MBR20150FCT_T0_10001
Introduction Date: February 26, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Diode Array 1 Pair Common Cathode Super Barrier 150V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SBR 150V 10A ITO220AB Product overview: SBR20U150CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20U150CTFP can be used for catalog matching and distributor lookup.
DIODE ARR SBR 150V 10A ITO220AB
Schottky Diodes & Rectifiers 20A 150V
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 028086-SBR20U150CTFP | SBR20U150CTFPDI-ND | 286-SBR20U150CTFP | SBR20U150CTFP | SBR20U150CTFP |
| Product Name | Diodes, Rectifiers - Arrays - SBR20U150CTFP | Diode Arrays | 150V 10A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Super Barrier | ||||
| Life Cycle Stage | Active | Active | |||
| VF | 0.7800 volts | 0.7800 volts | |||
| VR | 150 volts | ||||
| IR | 0.5000 mA |