DIODES Incorporated Diode Arrays SBR20U150CT

Description
Diode Array 1 Pair Common Cathode Super Barrier 150V 10A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Super Barrier 150V 10A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - SBR20U150CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBR20U150CT-ND
Diode Arrays SBR20U150CT-ND
Diode Array 1 Pair Common Cathode Super Barrier 150V 10A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Super Barrier 150V 10A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - SBR20U150CT - 1246685-SBR20U150CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR20U150CT
1246685-SBR20U150CT
Diodes, Rectifiers - Arrays - SBR20U150CT 1246685-SBR20U150CT
Manufacturer: Diodes Incorporated Win Source Part Number: 1246685-SBR20U150CT Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1246685-SBR20U150CT
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
150V 10A TO220 Diode and Rectifier
286-SBR20U150CT
150V 10A TO220 Diode and Rectifier 286-SBR20U150CT
DIODE ARR SBR 150V 10A TO220-3 Product overview: SBR20U150CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20U150CT can be used for catalog matching and distributor lookup.

DIODE ARR SBR 150V 10A TO220-3 Product overview: SBR20U150CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20U150CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - SBR20U150CT - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
SBR20U150CT
Diode Arrays SBR20U150CT
DIODE ARRAY SBR 150V 10A TO220AB

DIODE ARRAY SBR 150V 10A TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR20U150CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR20U150CT
Discrete Semiconductor Products - Diodes - Rectifiers SBR20U150CT
DIODE ARR SBR 150V 10A TO220-3

DIODE ARR SBR 150V 10A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR20U150CT
Schottky Diodes & Rectifiers SBR20U150CT
Schottky Diodes & Rectifiers 20A 150V

Schottky Diodes & Rectifiers 20A 150V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Diode Arrays Rectifiers Schottky Diodes
Product Number SBR20U150CT-ND 1246685-SBR20U150CT 286-SBR20U150CT SBR20U150CT SBR20U150CT SBR20U150CT
Product Name Diode Arrays Diodes, Rectifiers - Arrays - SBR20U150CT 150V 10A TO220 Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Arrangement Common Catode Common Catode
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Package TO-220; TO-220-3 Tube TO-220; TO-220-3 TO-220AB-3
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data