Diode Array 1 Pair Common Cathode Super Barrier 100V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SBR 100V 10A ITO220AB Product overview: SBR20U100CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20U100CTFP can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1246683-SBR20U100CTF
Manufacturer Homepage: www.diodes.com
RoHS State: Request Verification
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
DIODE ARR SBR 100V 10A ITO220AB
Schottky Diodes & Rectifiers 20A 100V
DIODE ARRAY SBR 100V 10A ITO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays |
| Product Number | SBR20U100CTFP-ND | 286-SBR20U100CTFP | 1246683-SBR20U100CTFP | SBR20U100CTFP | SBR20U100CTFP | SBR20U100CTFP |
| Product Name | Diode Arrays | 100V 10A Diode and Rectifier | Diodes, Rectifiers - Arrays - SBR20U100CTFP | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||||
| Package | TO-220; TO-220-3 Full Pack, Isolated Tab | Tube | TO-220 | ITO-220FP-3 | TO-220; TO-220-3 Full Pack, Isolated Tab | |
| RoHS Compliant | RoHS |