Manufacturer: Diodes Incorporated
Win Source Part Number: 211493-SBR20U100CTE
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 700mV @ 10A
Current - Reverse Leakage @ Vr: 500μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-262
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VS-16CTQ100G-1PBF; MBR20100GCT-1TRRPbF;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Super Barrier 100V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
DIODE ARR SBR 100V 10A TO262 Product overview: SBR20U100CTE from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20U100CTE can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers SUPER BARRIER RECT 20A 100V ULTRA LO VF
DIODE ARR SBR 100V 10A TO262
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 211493-SBR20U100CTE | SBR20U100CTEDI-ND | 286-SBR20U100CTE | SBR20U100CTE | SBR20U100CTE |
| Product Name | Diodes, Rectifiers - Arrays - SBR20U100CTE | Diode Arrays | 100V 10A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Super Barrier | ||||
| Life Cycle Stage | Active | Removed | |||
| VF | 0.7000 volts | 0.7000 volts | |||
| VR | 100 volts | ||||
| IR | 0.5000 mA |