DIODES Incorporated 100V 10A TO220 Diode and Rectifier SBR20U100CT

Description
DIODE ARR SBR 100V 10A TO220-3 Product overview: SBR20U100CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20U100CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SBR 100V 10A TO220-3 Product overview: SBR20U100CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20U100CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 10A TO220 Diode and Rectifier
286-SBR20U100CT
100V 10A TO220 Diode and Rectifier 286-SBR20U100CT
DIODE ARR SBR 100V 10A TO220-3 Product overview: SBR20U100CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20U100CT can be used for catalog matching and distributor lookup.

DIODE ARR SBR 100V 10A TO220-3 Product overview: SBR20U100CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20U100CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - SBR20U100CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBR20U100CT-ND
Diode Arrays SBR20U100CT-ND
Diode Array 1 Pair Common Cathode Super Barrier 100V 10A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Super Barrier 100V 10A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - SBR20U100CT - 028085-SBR20U100CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR20U100CT
028085-SBR20U100CT
Diodes, Rectifiers - Arrays - SBR20U100CT 028085-SBR20U100CT
Manufacturer: Diodes Incorporated Win Source Part Number: 028085-SBR20U100CT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 700mV @ 10A Current - Reverse Leakage @ Vr: 500μA @ 100V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 028085-SBR20U100CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 700mV @ 10A
Current - Reverse Leakage @ Vr: 500μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR20U100CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR20U100CT
Discrete Semiconductor Products - Diodes - Rectifiers SBR20U100CT
DIODE ARR SBR 100V 10A TO220-3

DIODE ARR SBR 100V 10A TO220-3

Supplier's Site
Diode Arrays - SBR20U100CT - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
SBR20U100CT
Diode Arrays SBR20U100CT
DIODE ARRAY SBR 100V 10A TO220AB

DIODE ARRAY SBR 100V 10A TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR20U100CT
Schottky Diodes & Rectifiers SBR20U100CT
Schottky Diodes & Rectifiers 20A 100V

Schottky Diodes & Rectifiers 20A 100V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Diode Arrays Schottky Diodes
Product Number 286-SBR20U100CT SBR20U100CT-ND 028085-SBR20U100CT SBR20U100CT SBR20U100CT SBR20U100CT
Product Name 100V 10A TO220 Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - SBR20U100CT Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Schottky Diodes & Rectifiers
Package Tube TO-220; TO-220-3 TO-220; TO-220AB TO-220; TO-220-3 TO-220AB-3
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Arrangement Common Catode Common Catode
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data