DIODES Incorporated Diode Arrays SBR20U100CT-G

Description
Diode Array 1 Pair Common Cathode Super Barrier 100V 10A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Super Barrier 100V 10A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 31-SBR20U100CT-G-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Super Barrier 100V 10A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Super Barrier 100V 10A Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
100V 10A TO220 Diode and Rectifier
286-SBR20U100CT-G
100V 10A TO220 Diode and Rectifier 286-SBR20U100CT-G
DIODE ARR SBR 100V 10A TO220-3 Product overview: SBR20U100CT-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20U100CT-G can be used for catalog matching and distributor lookup.

DIODE ARR SBR 100V 10A TO220-3 Product overview: SBR20U100CT-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20U100CT-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR20U100CT-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR20U100CT-G
Discrete Semiconductor Products - Diodes - Rectifiers SBR20U100CT-G
DIODE ARR SBR 100V 10A TO220-3

DIODE ARR SBR 100V 10A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 31-SBR20U100CT-G-ND 286-SBR20U100CT-G SBR20U100CT-G
Product Name Diode Arrays 100V 10A TO220 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Package TO-220; TO-220-3 Tube TO-220
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14160-3050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - M1MA151WKT1 - 880497-M1MA151WKT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
Rectifier Diodes, Type FRD - Model: FDRW40C120J - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.8 volts
IR 0.2500 mA
View Details
Schottky Diodes & Rectifiers - 8231697P - RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Schottky
Diode Applications Rectifier
View Details