DIODES Incorporated Diodes, Rectifiers - Single - SBR20M45D1Q-13 SBR20M45D1Q-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 893672-SBR20M45D1Q-1 3 Series: Automotive, AEC-Q101 Features: Diode Super Barrier 45 V 20A Surface Mount TO-252-3 Speed: Standard Recovery >500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: SBR20 Categories: Discrete Semiconductor Products Case / Package: TO-252-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 893672-SBR20M45D1Q-1 3 Series: Automotive, AEC-Q101 Features: Diode Super Barrier 45 V 20A Surface Mount TO-252-3 Speed: Standard Recovery >500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: SBR20 Categories: Discrete Semiconductor Products Case / Package: TO-252-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SBR20M45D1Q-13 - 893672-SBR20M45D1Q-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR20M45D1Q-13
893672-SBR20M45D1Q-13
Diodes, Rectifiers - Single - SBR20M45D1Q-13 893672-SBR20M45D1Q-13
Manufacturer: Diodes Incorporated Win Source Part Number: 893672-SBR20M45D1Q-1 3 Series: Automotive, AEC-Q101 Features: Diode Super Barrier 45 V 20A Surface Mount TO-252-3 Speed: Standard Recovery >500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: SBR20 Categories: Discrete Semiconductor Products Case / Package: TO-252-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 893672-SBR20M45D1Q-13
Series: Automotive, AEC-Q101
Features: Diode Super Barrier 45 V 20A Surface Mount TO-252-3
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBR20
Categories: Discrete Semiconductor Products
Case / Package: TO-252-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
Singapore, Singapore
45V 20A TO252 Diode and Rectifier
280-SBR20M45D1Q-13
45V 20A TO252 Diode and Rectifier 280-SBR20M45D1Q-13
DIODE SBR 45V 20A TO252-3 Product overview: SBR20M45D1Q-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 20A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 20A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR20M45D1Q-13 can be used for catalog matching and distributor lookup.

DIODE SBR 45V 20A TO252-3 Product overview: SBR20M45D1Q-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 20A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 20A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR20M45D1Q-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 31-SBR20M45D1Q-13CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SBR 45V 20A TO252-3

DIODE SBR 45V 20A TO252-3

Buy Now Datasheet
Single Diodes - 31-SBR20M45D1Q-13TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 45V 20A Surface Mount TO-252-3

Diode Super Barrier 45V 20A Surface Mount TO-252-3

Buy Now Datasheet
Single Diodes - 31-SBR20M45D1Q-13DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SBR 45V 20A TO252-3

DIODE SBR 45V 20A TO252-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR20M45D1Q-13
Schottky Diodes & Rectifiers SBR20M45D1Q-13
Schottky Diodes & Rectifiers SBR Diode

Schottky Diodes & Rectifiers SBR Diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR20M45D1Q-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR20M45D1Q-13
Discrete Semiconductor Products - Diodes - Rectifiers SBR20M45D1Q-13
DIODE SBR 45V 20A TO252-3

DIODE SBR 45V 20A TO252-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 893672-SBR20M45D1Q-13 280-SBR20M45D1Q-13 31-SBR20M45D1Q-13CT-ND SBR20M45D1Q-13 SBR20M45D1Q-13
Product Name Diodes, Rectifiers - Single - SBR20M45D1Q-13 45V 20A TO252 Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Super Barrier 45 V 20A Surface Mount TO-252-3
Package Tape & Reel (TR)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP150UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
Single Diodes - CC2561-ND - DigiKey
Sensata Technologies
View Details
4 suppliers
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type LLD - Model: KP923C2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package K-Pack(L)
IO 5 amps
VRRM 200 volts
View Details