Diode Super Barrier 45V 20A Surface Mount TO-252-3
DIODE SBR 45V 20A TO252-3 Product overview: SBR20M45D1-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 20A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 20A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR20M45D1-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 893670-SBR20M45D1-13
Series: Automotive, AEC-Q101
Features: Diode Super Barrier 45 V 20A Surface Mount TO-252-3
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBR20
Categories: Discrete Semiconductor Products
Case / Package: TO-252-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Schottky Diodes & Rectifiers SBR Diode
DIODE SBR 45V 20A TO252-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | SBR20M45D1-13-ND | 280-SBR20M45D1-13 | 893670-SBR20M45D1-13 | SBR20M45D1-13 | SBR20M45D1-13 |
| Product Name | Single Diodes | 45V 20A TO252 Diode and Rectifier | Diodes, Rectifiers - Single - SBR20M45D1-13 | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |||
| Package | Tape & Reel (TR) | ||||
| RoHS Compliant | RoHS |