DIODES Incorporated Single Diodes SBR20M150D1Q-13

Description
Diode Super Barrier 150V 20A Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet
Description
Diode Super Barrier 150V 20A Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 31-SBR20M150D1Q-13CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 150V 20A Surface Mount TO-252, (D-Pak)

Diode Super Barrier 150V 20A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Single Diodes - 31-SBR20M150D1Q-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 150V 20A Surface Mount TO-252, (D-Pak)

Diode Super Barrier 150V 20A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Single Diodes - 31-SBR20M150D1Q-13TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 150V 20A Surface Mount TO-252, (D-Pak)

Diode Super Barrier 150V 20A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Singapore, Singapore
150V 20A TO252 Diode and Rectifier
280-SBR20M150D1Q-13
150V 20A TO252 Diode and Rectifier 280-SBR20M150D1Q-13
DIODE SBR 150V 20A TO252 Product overview: SBR20M150D1Q-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 20A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 20A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR20M150D1Q-13 can be used for catalog matching and distributor lookup.

DIODE SBR 150V 20A TO252 Product overview: SBR20M150D1Q-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 20A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 20A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR20M150D1Q-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282613-SBR20M150D1Q-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282613-SBR20M150D1Q-13
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282613-SBR20M150D1Q-13
Win Source Part Number: 1282613-SBR20M150D1Q -13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 900 mV @ 20 A Reverse Recovery Time (trr): 24 ns Current - Reverse Leakage @ Vr: 50 µA @ 150 V Operating Temperature - Junction: -55°C ~ 175°C Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SBR20M150D1Q-13DI,SB R20M150D1Q-13DI,31-S BR20M150D1Q-13TR,31- SBR20M150D1Q-13CT,31 -SBR20M150D1Q-13DKR Base Product Number: SBR20

Win Source Part Number: 1282613-SBR20M150D1Q-13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 20 A
Reverse Recovery Time (trr): 24 ns
Current - Reverse Leakage @ Vr: 50 µA @ 150 V
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SBR20M150D1Q-13DI,SBR20M150D1Q-13DI,31-SBR20M150D1Q-13TR,31-SBR20M150D1Q-13CT,31-SBR20M150D1Q-13DKR
Base Product Number: SBR20

Buy Now Datasheet
Single Diodes - SBR20M150D1Q-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR20M150D1Q-13
Single Diodes SBR20M150D1Q-13
DIODE SBR 150V 20A TO252

DIODE SBR 150V 20A TO252

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR20M150D1Q-13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR20M150D1Q-13
Discrete Semiconductor Products - Diodes - Rectifiers SBR20M150D1Q-13
DIODE SBR 150V 20A TO252

DIODE SBR 150V 20A TO252

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR20M150D1Q-13
Schottky Diodes & Rectifiers SBR20M150D1Q-13
Schottky Diodes & Rectifiers SBR Diode

Schottky Diodes & Rectifiers SBR Diode

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Diodes Rectifiers Schottky Diodes
Product Number 31-SBR20M150D1Q-13CT-ND 280-SBR20M150D1Q-13 1282613-SBR20M150D1Q-13 SBR20M150D1Q-13 SBR20M150D1Q-13 SBR20M150D1Q-13
Product Name Single Diodes 150V 20A TO252 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Tape & Reel (TR) TO-252-3
RoHS Compliant RoHS
Diode Type Super Barrier
VF 0.9000 volts 0.9000 volts 0.9000 volts
Unlock Full Specs
to access all available technical data