DIODES Incorporated 120V 10A TO220 Diode and Rectifier SBR20E120CT

Description
DIODE ARR SBR 120V 10A TO220-3 Product overview: SBR20E120CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20E120CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SBR 120V 10A TO220-3 Product overview: SBR20E120CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20E120CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120V 10A TO220 Diode and Rectifier
286-SBR20E120CT
120V 10A TO220 Diode and Rectifier 286-SBR20E120CT
DIODE ARR SBR 120V 10A TO220-3 Product overview: SBR20E120CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20E120CT can be used for catalog matching and distributor lookup.

DIODE ARR SBR 120V 10A TO220-3 Product overview: SBR20E120CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20E120CT can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1091377-SBR20E120CT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1091377-SBR20E120CT
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1091377-SBR20E120CT
Win Source Part Number: 1091377-SBR20E120CT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: SBR® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 120 V Voltage - Forward (Vf) (Max) @ If: 790 mV @ 10 A Current - Reverse Leakage @ Vr: 90 µA @ 120 V Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Alternative Parts (Cross-Reference): MBR20100CT-G1; SBR20150CT; MBR2045CT-G1; STPS15M80CFP; MBR10100CT-BP; STPS20H100CFP; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SBR20E120CTDI,-SBR20 E120CTDI Base Product Number: SBR20

Win Source Part Number: 1091377-SBR20E120CT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: SBR®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 120 V
Voltage - Forward (Vf) (Max) @ If: 790 mV @ 10 A
Current - Reverse Leakage @ Vr: 90 µA @ 120 V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Alternative Parts (Cross-Reference): MBR20100CT-G1; SBR20150CT; MBR2045CT-G1; STPS15M80CFP; MBR10100CT-BP; STPS20H100CFP;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SBR20E120CTDI,-SBR20E120CTDI
Base Product Number: SBR20

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR20E120CT
Schottky Diodes & Rectifiers SBR20E120CT
Schottky Diodes & Rectifiers 20A SBR 100Vrrm 100Vrwm 180Ifsm

Schottky Diodes & Rectifiers 20A SBR 100Vrrm 100Vrwm 180Ifsm

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR20E120CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR20E120CT
Discrete Semiconductor Products - Diodes - Rectifiers SBR20E120CT
DIODE ARR SBR 120V 10A TO220-3

DIODE ARR SBR 120V 10A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Schottky Diodes Rectifiers
Product Number 286-SBR20E120CT 1091377-SBR20E120CT SBR20E120CT SBR20E120CT
Product Name 120V 10A TO220 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3 TO-220AB-3
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Schottky; Super Barrier
Unlock Full Specs
to access all available technical data